MOSFETs 20V Dual N-Channel PowerTrench Product overview: FDME1024NZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDME1024NZT can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 3.8A 600mW Surface Mount 6-MicroFET (1.6x1.6)
Mosfet Array 2 N-Channel (Dual) 20V 3.8A 600mW Surface Mount 6-MicroFET (1.6x1.6)
Mosfet Array 2 N-Channel (Dual) 20V 3.8A 600mW Surface Mount 6-MicroFET (1.6x1.6)
MOSFET 20V Dual N-Channel PowerTrench
MOSFET Transistor, Dual N Channel, 3.8 A, 20 V, 0.055 ohm, 4.5 V, 700 mV RoHS Compliant: Yes
MOSFET 2N-CH 20V 3.8A 6MICROFET
MOSFET 2N-CH 20V 3.8A 6-MICROFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDME1024NZT | FDME1024NZTTR-ND | FDME1024NZT | 88T3288 | FDME1024NZT | FDME1024NZT |
| Product Name | N-Channel Dual 20V MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Mosfet Transistor, Dual N Channel, 3.8 A, 20 V, 0.055 Ohm, 4.5 V, 700 Mv Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0090 kS | |||||
| PD | 1.3 milliwatts | |||||
| Package Type | Reel | 6-UFDFN Exposed Pad | TO-3 | 6-UFDFN Exposed Pad |