onsemi MOSFETs FDME1023PZT

Description
MOSFET Dual P-Channel 20V 2.3A MicroFET6
Request a Quote Datasheet
Description
MOSFET Dual P-Channel 20V 2.3A MicroFET6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7599572P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599572P
MOSFETs 7599572P
MOSFET Dual P-Channel 20V 2.3A MicroFET6

MOSFET Dual P-Channel 20V 2.3A MicroFET6

Supplier's Site
MOSFETs - 7599572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599572
MOSFETs 7599572
MOSFET Dual P-Channel 20V 2.3A MicroFET6

MOSFET Dual P-Channel 20V 2.3A MicroFET6

Supplier's Site
MOSFETs - 1662712 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662712
MOSFETs 1662712
MOSFET Dual P-Channel 20V 2.3A MicroFET6

MOSFET Dual P-Channel 20V 2.3A MicroFET6

Supplier's Site
Singapore, Singapore
P-Channel Dual 20V MOSFET Transistor
2088-FDME1023PZT
P-Channel Dual 20V MOSFET Transistor 2088-FDME1023PZT
MOSFETs 20V Dual P-Channel PowerTrench Product overview: FDME1023PZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDME1023PZT can be used for catalog matching and distributor lookup.

MOSFETs 20V Dual P-Channel PowerTrench Product overview: FDME1023PZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDME1023PZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDME1023PZTCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDME1023PZTCT-ND
FET, MOSFET Arrays FDME1023PZTCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Mosfet Array 2 P-Channel (Dual) 20V 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Buy Now Datasheet
FET, MOSFET Arrays - FDME1023PZTDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDME1023PZTDKR-ND
FET, MOSFET Arrays FDME1023PZTDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Mosfet Array 2 P-Channel (Dual) 20V 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Buy Now Datasheet
FET, MOSFET Arrays - FDME1023PZTTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDME1023PZTTR-ND
FET, MOSFET Arrays FDME1023PZTTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Mosfet Array 2 P-Channel (Dual) 20V 2.6A 600mW Surface Mount 6-MicroFET (1.6x1.6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1325357-FDME1023PZT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1325357-FDME1023PZT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1325357-FDME1023PZT
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1325357-FDME1023PZT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Bulk Standard Package: 1 Mounting: Surface Mount FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2.6A Rds On (Max) @ Id, Vgs: 142mOhm @ 2.3A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 600mW Supplier Device Package: 6-UMLP (1.6x1.6) Gate Charge (Qg) (Max) @ Vgs: 7.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 405pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-UFDFN Exposed Pad Fake Threat In the Open Market: 68 HTSUS: 0000.00.0000 Other Part Number: FAIFSCFDME1023PZT,21 56-FDME1023PZT

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1325357-FDME1023PZT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 2.6A
Rds On (Max) @ Id, Vgs: 142mOhm @ 2.3A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 600mW
Supplier Device Package: 6-UMLP (1.6x1.6)
Gate Charge (Qg) (Max) @ Vgs: 7.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 405pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-UFDFN Exposed Pad
Fake Threat In the Open Market: 68
HTSUS: 0000.00.0000
Other Part Number: FAIFSCFDME1023PZT,2156-FDME1023PZT

Buy Now
Sheung Wan, Hong Kong
MOSFET 20V Dual P-Channel PowerTrench

MOSFET 20V Dual P-Channel PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDME1023PZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDME1023PZT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDME1023PZT
MOSFET 2P-CH 20V 2.6A 6MICROFET

MOSFET 2P-CH 20V 2.6A 6MICROFET

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7599572P 7599572 2088-FDME1023PZT FDME1023PZTCT-ND 1325357-FDME1023PZT FDME1023PZT FDME1023PZT
Product Name MOSFETs MOSFETs P-Channel Dual 20V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel
Package Type MicroFET Thin Microfet thin Reel 6-UFDFN Exposed Pad SOT3; 6-UFDFN Exposed Pad
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 2
Unlock Full Specs
to access all available technical data