The FDMD8630 is a dual N-channel PowerTrench MOSFET in a 5 mm × 6 mm Power package, designed for synchronous rectification and common-ground load switch applications. It has a drain-to-source voltage rating of 30 V and a continuous drain current of 167 A at 25 °C. The maximum on-resistance is 1.0 mΩ at 10 V gate-source voltage and 38 A drain current. The device features a common-source configuration with a bottom source pad for improved thermal performance. Thermal resistance from junction to case is 2.9 °C/W. It is RoHS compliant and has a junction temperature range of -55 °C to +150 °C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMD8630 |
| Product Name | MOSFET |