Mosfet Array 2 N-Channel (Dual) Common Source 100V 10A 2.2W Surface Mount 8-Power 5x6
Mosfet Array 2 N-Channel (Dual) Common Source 100V 10A 2.2W Surface Mount 8-Power 5x6
MOSFET 2N-CH 100V 10A 8PWR 5X6
MOSFET FET 100V 10.5 MOHM PQFN56
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMD86100TR-ND | FDMD86100 | FDMD86100 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 8-PowerWDFN | 8-PowerWDFN |