onsemi FET, MOSFET Arrays FDMD8580

Description
Mosfet Array 2 N-Channel (Dual) 80V 16A (Ta), 82A (Tc) 2.3W Surface Mount Power56
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 80V 16A (Ta), 82A (Tc) 2.3W Surface Mount Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMD8580TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMD8580TR-ND
FET, MOSFET Arrays FDMD8580TR-ND
Mosfet Array 2 N-Channel (Dual) 80V 16A (Ta), 82A (Tc) 2.3W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) 80V 16A (Ta), 82A (Tc) 2.3W Surface Mount Power56

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMD8580
MOSFET FDMD8580
MOSFET Dual NChnl Power Trench MOSFET

MOSFET Dual NChnl Power Trench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMD8580 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMD8580
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMD8580
MOSFET 2N-CH 80V 16A/82A PWR56

MOSFET 2N-CH 80V 16A/82A PWR56

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMD8580TR-ND FDMD8580 FDMD8580
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers