onsemi FET, MOSFET Arrays FDMD8560L

Description
Mosfet Array 2 N-Channel (Half Bridge) 60V 22A, 93A 2.2W Surface Mount 8-Power 5x6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 60V 22A, 93A 2.2W Surface Mount 8-Power 5x6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMD8560LCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMD8560LCT-ND
FET, MOSFET Arrays FDMD8560LCT-ND
Mosfet Array 2 N-Channel (Half Bridge) 60V 22A, 93A 2.2W Surface Mount 8-Power 5x6

Mosfet Array 2 N-Channel (Half Bridge) 60V 22A, 93A 2.2W Surface Mount 8-Power 5x6

Buy Now Datasheet
FET, MOSFET Arrays - FDMD8560LTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMD8560LTR-ND
FET, MOSFET Arrays FDMD8560LTR-ND
Mosfet Array 2 N-Channel (Half Bridge) 60V 22A, 93A 2.2W Surface Mount 8-Power 5x6

Mosfet Array 2 N-Channel (Half Bridge) 60V 22A, 93A 2.2W Surface Mount 8-Power 5x6

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60V 22A MOSFET Transistor
289-FDMD8560L
N-Channel Dual 60V 22A MOSFET Transistor 289-FDMD8560L
Dual N-Channel PowerTrench® MOSFET 60V, 22A, 3.2mΩ, 3000-REEL Product overview: FDMD8560L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMD8560L can be used for catalog matching and distributor lookup.

Dual N-Channel PowerTrench® MOSFET 60V, 22A, 3.2mΩ, 3000-REEL Product overview: FDMD8560L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMD8560L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324694-FDMD8560L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324694-FDMD8560L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324694-FDMD8560L
Manufacturer: onsemi Win Source Part Number: 1324694-FDMD8560L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 22A, 93A Rds On (Max) @ Id, Vgs: 3.2mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2.2W Supplier Device Package: 8-Power 5x6 Gate Charge (Qg) (Max) @ Vgs: 128nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 11130pF @ 30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerWDFN ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMD8560LTR,2156-FDM D8560L-488,FDMD8560L DKR,FDMD8560LCT Base Product Number: FDMD8560 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324694-FDMD8560L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 22A, 93A
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 2.2W
Supplier Device Package: 8-Power 5x6
Gate Charge (Qg) (Max) @ Vgs: 128nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 11130pF @ 30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerWDFN
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMD8560LTR,2156-FDMD8560L-488,FDMD8560LDKR,FDMD8560LCT
Base Product Number: FDMD8560
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Dual N-Channel PowerTrench MOSFET

MOSFET 60V Dual N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMD8560L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMD8560L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMD8560L
MOSFET 2N-CH 60V 22A 8PWR 5X6

MOSFET 2N-CH 60V 22A 8PWR 5X6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMD8560LCT-ND 289-FDMD8560L 1324694-FDMD8560L FDMD8560L FDMD8560L
Product Name FET, MOSFET Arrays N-Channel Dual 60V 22A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3; 8-PowerWDFN 8-PowerWDFN
Unlock Full Specs
to access all available technical data