onsemi FET, MOSFET Arrays FDMD8260L

Description
Mosfet Array 2 N-Channel (Dual) 60V 15A 1W Surface Mount 12-Power3.3x5
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 15A 1W Surface Mount 12-Power3.3x5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMD8260LTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMD8260LTR-ND
FET, MOSFET Arrays FDMD8260LTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 15A 1W Surface Mount 12-Power3.3x5

Mosfet Array 2 N-Channel (Dual) 60V 15A 1W Surface Mount 12-Power3.3x5

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60V MOSFET Transistor
289-FDMD8260L
N-Channel Dual 60V MOSFET Transistor 289-FDMD8260L
Dual N-Channel Power Trench® MOSFET 60V, 5.8mΩ, 3000-REEL Product overview: FDMD8260L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMD8260L can be used for catalog matching and distributor lookup.

Dual N-Channel Power Trench® MOSFET 60V, 5.8mΩ, 3000-REEL Product overview: FDMD8260L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMD8260L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1353735-FDMD8260L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1353735-FDMD8260L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1353735-FDMD8260L
Win Source Part Number: 1353735-FDMD8260L Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Mfr: Fairchild Semiconductor Series: PowerTrench® Package: Bulk Product Status: Active Package / Case: 12-PowerWDFN Supplier Device Package: 12-Power3.3x5 Base Product Number: FDMD8260 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 15A Rds On (Max) @ Id, Vgs: 5.8mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 68nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 5245pF @ 30V Mounting Type: Surface Mount HTSUS: 8542.39.0001 Power - Max: 1W Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1353735-FDMD8260L
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Mfr: Fairchild Semiconductor
Series: PowerTrench®
Package: Bulk
Product Status: Active
Package / Case: 12-PowerWDFN
Supplier Device Package: 12-Power3.3x5
Base Product Number: FDMD8260
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 15A
Rds On (Max) @ Id, Vgs: 5.8mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 68nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 5245pF @ 30V
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Power - Max: 1W
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V/20V Dual N-Ch PowerTrench MOSFET

MOSFET 60V/20V Dual N-Ch PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMD8260L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMD8260L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMD8260L
MOSFET 2N-CH 60V 15A 12POWER

MOSFET 2N-CH 60V 15A 12POWER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMD8260LTR-ND 289-FDMD8260L 1353735-FDMD8260L FDMD8260L FDMD8260L
Product Name FET, MOSFET Arrays N-Channel Dual 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 12-PowerWDFN SOT3
Unlock Full Specs
to access all available technical data