onsemi Dual 40V MOSFET Transistor FDMC9430L-F085

Description
MOSFETs 40V Dual NChnl LL PowerTrench MOSFET Product overview: FDMC9430L-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC9430L-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 40V Dual NChnl LL PowerTrench MOSFET Product overview: FDMC9430L-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC9430L-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 40V MOSFET Transistor
2088-FDMC9430L-F085
Dual 40V MOSFET Transistor 2088-FDMC9430L-F085
MOSFETs 40V Dual NChnl LL PowerTrench MOSFET Product overview: FDMC9430L-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC9430L-F085 can be used for catalog matching and distributor lookup.

MOSFETs 40V Dual NChnl LL PowerTrench MOSFET Product overview: FDMC9430L-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC9430L-F085 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC9430L-F085 - 919021-FDMC9430L-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC9430L-F085
919021-FDMC9430L-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC9430L-F085 919021-FDMC9430L-F085
Manufacturer: ON Semiconductor Win Source Part Number: 919021-FDMC9430L-F08 5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 12A 11.4W Surface Mount 8-MLP (3x3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMC9430 Categories: Discrete Semiconductor Products Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMC9430L-F085OSTR, FDMC9430L_F085-ND, FDMC9430L-F085OSDKR, FDMC9430L_F085, FDMC9430L-F085-ND, FDMC9430L-F085OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 919021-FDMC9430L-F085
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 12A 11.4W Surface Mount 8-MLP (3x3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC9430
Categories: Discrete Semiconductor Products
Case / Package: 8-MLP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC9430L-F085OSTR, FDMC9430L_F085-ND, FDMC9430L-F085OSDKR, FDMC9430L_F085, FDMC9430L-F085-ND, FDMC9430L-F085OSCT

Buy Now Datasheet
FET, MOSFET Arrays - FDMC9430L-F085OSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC9430L-F085OSTR-ND
FET, MOSFET Arrays FDMC9430L-F085OSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 11.4W Surface Mount 8-MLP (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 12A 11.4W Surface Mount 8-MLP (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC9430L-F085OSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC9430L-F085OSDKR-ND
FET, MOSFET Arrays FDMC9430L-F085OSDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 11.4W Surface Mount 8-MLP (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 12A 11.4W Surface Mount 8-MLP (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC9430L-F085OSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC9430L-F085OSCT-ND
FET, MOSFET Arrays FDMC9430L-F085OSCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 11.4W Surface Mount 8-MLP (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 12A 11.4W Surface Mount 8-MLP (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC9430L-F085 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMC9430L-F085
FET, MOSFET Arrays FDMC9430L-F085
MOSFET 2 N-CHANNEL 40V 12A 8MLP

MOSFET 2 N-CHANNEL 40V 12A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC9430L-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC9430L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC9430L-F085
MOSFET 2N-CH 40V 12A 8WDFN

MOSFET 2N-CH 40V 12A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Dual NChnl LL PowerTrench MOSFET

MOSFET 40V Dual NChnl LL PowerTrench MOSFET

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 40V, Wdfn; Transistor Polarity Onsemi - 07AH3922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, Wdfn; Transistor Polarity Onsemi
07AH3922
Mosfet, Aec-Q101, Dual N-Ch, 40V, Wdfn; Transistor Polarity Onsemi 07AH3922
MOSFET, AEC-Q101, DUAL N-CH, 40V, WDFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, WDFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC9430L-F085 919021-FDMC9430L-F085 FDMC9430L-F085OSTR-ND FDMC9430L-F085 FDMC9430L-F085 FDMC9430L-F085 07AH3922
Product Name Dual 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC9430L-F085 FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, Dual N-Ch, 40V, Wdfn; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
PD 11.4 milliwatts
Package Type Reel SOT3; 8-MLP (3x3) 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN TO-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRFR3504 - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tube; Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details