MOSFET, N CHANNEL, 30V, 15A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 88T3286 |
| Product Name | Mosfet, N Channel, 30V, 15A, Mlp 3.3X3.3; Channel Type Onsemi |
| Polarity | N-Channel |