onsemi N-Channel 30V MOSFET Transistor FDMC8882

Description
MOSFETs 30V N-Channel Power Trench 174 MOSFET Product overview: FDMC8882 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8882 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V N-Channel Power Trench 174 MOSFET Product overview: FDMC8882 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8882 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-FDMC8882
N-Channel 30V MOSFET Transistor 2088-FDMC8882
MOSFETs 30V N-Channel Power Trench 174 MOSFET Product overview: FDMC8882 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8882 can be used for catalog matching and distributor lookup.

MOSFETs 30V N-Channel Power Trench 174 MOSFET Product overview: FDMC8882 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8882 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8882 - 118193-FDMC8882 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8882
118193-FDMC8882
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8882 118193-FDMC8882
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 118193-FDMC8882 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 18W (Tc) Family Name: FDMC8882 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.5A (Ta), 16A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 945pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.3 mOhm @ 10.5A, 10V Alternative Parts (Cross-Reference): TSM180N03PQ33 RGG; STL10N3LLH5; RQ3E180BNTB; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118193-FDMC8882
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 18W (Tc)
Family Name: FDMC8882
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.5A (Ta), 16A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 945pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.3 mOhm @ 10.5A, 10V
Alternative Parts (Cross-Reference): TSM180N03PQ33 RGG; STL10N3LLH5; RQ3E180BNTB;
Introduction Date: May 06, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8882FSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8882FSDKR-ND
Single FETs, MOSFETs FDMC8882FSDKR-ND
N-Channel 30V 10.5A (Ta), 16A (Tc) 2.3W (Ta), 18W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 10.5A (Ta), 16A (Tc) 2.3W (Ta), 18W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8882FSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8882FSCT-ND
Single FETs, MOSFETs FDMC8882FSCT-ND
N-Channel 30V 10.5A (Ta), 16A (Tc) 2.3W (Ta), 18W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 10.5A (Ta), 16A (Tc) 2.3W (Ta), 18W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8882FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8882FSTR-ND
Single FETs, MOSFETs FDMC8882FSTR-ND
N-Channel 30V 10.5A (Ta), 16A (Tc) 2.3W (Ta), 18W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 10.5A (Ta), 16A (Tc) 2.3W (Ta), 18W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMC8882
MOSFET FDMC8882
MOSFET 30V N-Channel Power Trench 174 MOSFET

MOSFET 30V N-Channel Power Trench 174 MOSFET

Buy Now Datasheet
Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3; Channel Type Onsemi - 88T3285 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3; Channel Type Onsemi
88T3285
Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3; Channel Type Onsemi 88T3285
MOSFET, N CHANNEL, 30V, 16A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 16A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8882 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8882
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8882
MOSFET N-CH 30V 10.5A/16A 8MLP

MOSFET N-CH 30V 10.5A/16A 8MLP

Supplier's Site
Single FETs, MOSFETs - FDMC8882 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC8882
Single FETs, MOSFETs FDMC8882
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC8882 118193-FDMC8882 FDMC8882FSDKR-ND FDMC8882 88T3285 FDMC8882 FDMC8882
Product Name N-Channel 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8882 Single FETs, MOSFETs MOSFET Mosfet, N Channel, 30V, 16A, Mlp 3.3X3.3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 18 milliwatts 2300 to 18000 milliwatts 2300 milliwatts
Package Type Reel SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN TO-3 Surface Mount 8-PowerWDFN
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers