onsemi Single FETs, MOSFETs FDMC8854

Description
N-Channel 30V 15A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 15A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC8854TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8854TR-ND
Single FETs, MOSFETs FDMC8854TR-ND
N-Channel 30V 15A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 15A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-FDMC8854
MOSFET Transistor 278-FDMC8854
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FDMC8854 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8854 can be used for catalog matching and distributor lookup.

POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FDMC8854 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8854 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8854 - 016044-FDMC8854 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8854
016044-FDMC8854
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8854 016044-FDMC8854
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016044-FDMC8854 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3405pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016044-FDMC8854
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 3405pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMC8854
MOSFET FDMC8854
MOSFET 30V N-Ch Power Trench MOSFET

MOSFET 30V N-Ch Power Trench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8854 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8854
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8854
MOSFET N-CH 30V 15A 8MLP

MOSFET N-CH 30V 15A 8MLP

Supplier's Site
N Channel Mosfet, 30V, 15A Power 33; Channel Type Onsemi - 67P3477 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 15A Power 33; Channel Type Onsemi
67P3477
N Channel Mosfet, 30V, 15A Power 33; Channel Type Onsemi 67P3477
N CHANNEL MOSFET, 30V, 15A POWER 33; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 15A POWER 33; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC8854TR-ND 278-FDMC8854 016044-FDMC8854 FDMC8854 FDMC8854 67P3477
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8854 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 15A Power 33; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerWDFN Bulk SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN TO-3
PD 2000 milliwatts 2000 to 41000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data