onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570LET60 FDMC86570LET60

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919020-FDMC86570LET6 0 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Ta), 87A (Tc) 2.8W (Ta), 65W (Tc) Surface Mount Power33 Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMC86570 Categories: Discrete Semiconductor Products Case / Package: Power33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMC86570LET60TR, FDMC86570LET60DKR, FDMC86570LET60CT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919020-FDMC86570LET6 0 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Ta), 87A (Tc) 2.8W (Ta), 65W (Tc) Surface Mount Power33 Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMC86570 Categories: Discrete Semiconductor Products Case / Package: Power33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMC86570LET60TR, FDMC86570LET60DKR, FDMC86570LET60CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570LET60 - 919020-FDMC86570LET60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570LET60
919020-FDMC86570LET60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570LET60 919020-FDMC86570LET60
Manufacturer: ON Semiconductor Win Source Part Number: 919020-FDMC86570LET6 0 Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 18A (Ta), 87A (Tc) 2.8W (Ta), 65W (Tc) Surface Mount Power33 Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMC86570 Categories: Discrete Semiconductor Products Case / Package: Power33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMC86570LET60TR, FDMC86570LET60DKR, FDMC86570LET60CT

Manufacturer: ON Semiconductor
Win Source Part Number: 919020-FDMC86570LET60
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 18A (Ta), 87A (Tc) 2.8W (Ta), 65W (Tc) Surface Mount Power33
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC86570
Categories: Discrete Semiconductor Products
Case / Package: Power33
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC86570LET60TR, FDMC86570LET60DKR, FDMC86570LET60CT

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FDMC86570LET60
N-Channel MOSFET Transistor 2088-FDMC86570LET60
MOSFETs N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMC86570LET60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86570LET60 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMC86570LET60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86570LET60 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMC86570LET60 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86570LET60
Single FETs, MOSFETs FDMC86570LET60
MOSFET N-CH 60V 18A/87A POWER33

MOSFET N-CH 60V 18A/87A POWER33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET FET 60V 4.3 MOHM PQFN33

MOSFET FET 60V 4.3 MOHM PQFN33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86570LET60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86570LET60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86570LET60
MOSFET N-CH 60V 18A/87A POWER33

MOSFET N-CH 60V 18A/87A POWER33

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 919020-FDMC86570LET60 2088-FDMC86570LET60 FDMC86570LET60 FDMC86570LET60 FDMC86570LET60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570LET60 N-Channel MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; Power33 Reel 8-PowerWDFN 8-PowerWDFN
MOSFET Operating Mode Enhancement
Transconductance 0.0750 kS
Unlock Full Specs
to access all available technical data