onsemi 60V MOSFET Transistor FDMC86570L

Description
MOSFETs 60V N Chan Shielded Gate Power Trench Product overview: FDMC86570L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86570L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V N Chan Shielded Gate Power Trench Product overview: FDMC86570L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86570L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V MOSFET Transistor
2088-FDMC86570L
60V MOSFET Transistor 2088-FDMC86570L
MOSFETs 60V N Chan Shielded Gate Power Trench Product overview: FDMC86570L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86570L can be used for catalog matching and distributor lookup.

MOSFETs 60V N Chan Shielded Gate Power Trench Product overview: FDMC86570L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86570L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570L - 135331-FDMC86570L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570L
135331-FDMC86570L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570L 135331-FDMC86570L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135331-FDMC86570L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power33 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Ta), 56A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 88nC @ 10V Max Input Capacitance: 6705pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.3 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135331-FDMC86570L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Ta), 56A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 88nC @ 10V
Max Input Capacitance: 6705pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86570LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86570LTR-ND
Single FETs, MOSFETs FDMC86570LTR-ND
N-Channel 60V 18A (Ta), 56A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

N-Channel 60V 18A (Ta), 56A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86570LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86570LDKR-ND
Single FETs, MOSFETs FDMC86570LDKR-ND
N-Channel 60V 18A (Ta), 56A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

N-Channel 60V 18A (Ta), 56A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86570LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86570LCT-ND
Single FETs, MOSFETs FDMC86570LCT-ND
N-Channel 60V 18A (Ta), 56A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

N-Channel 60V 18A (Ta), 56A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86570L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86570L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86570L
MOSFET N-CH 60V 18A/56A POWER33

MOSFET N-CH 60V 18A/56A POWER33

Supplier's Site
Single FETs, MOSFETs - FDMC86570L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86570L
Single FETs, MOSFETs FDMC86570L
MOSFET N-CH 60V 18A/56A POWER33

MOSFET N-CH 60V 18A/56A POWER33

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 84A, Power 33-8; Channel Type Onsemi - 46AC0787 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 84A, Power 33-8; Channel Type Onsemi
46AC0787
Mosfet, N-Ch, 60V, 84A, Power 33-8; Channel Type Onsemi 46AC0787
MOSFET, N-CH, 60V, 84A, POWER 33-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Power Dissipation:54W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 84A, POWER 33-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:84A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Power Dissipation:54W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N Chan Shielded Gate Power Trench

MOSFET 60V N Chan Shielded Gate Power Trench

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC86570L 135331-FDMC86570L FDMC86570LTR-ND FDMC86570L FDMC86570L 46AC0787 FDMC86570L
Product Name 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86570L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 84A, Power 33-8; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0750 kS
PD 54 milliwatts 2300 to 54000 milliwatts 2300 milliwatts 54000 milliwatts
Package Type Reel SOT3; Power33 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers