onsemi MOSFETs FDMC86520L

Description
MOSFET N-Channel 60V 13.5A Power 33
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 13.5A Power 33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8644967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8644967
MOSFETs 8644967
MOSFET N-Channel 60V 13.5A Power 33

MOSFET N-Channel 60V 13.5A Power 33

Supplier's Site
MOSFETs - 7605882 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7605882
MOSFETs 7605882
MOSFET N-Channel 60V 13.5A Power 33

MOSFET N-Channel 60V 13.5A Power 33

Supplier's Site
MOSFETs - 7605882P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7605882P
MOSFETs 7605882P
MOSFET N-Channel 60V 13.5A Power 33

MOSFET N-Channel 60V 13.5A Power 33

Supplier's Site
Singapore, Singapore
60V MOSFET Transistor
2088-FDMC86520L
60V MOSFET Transistor 2088-FDMC86520L
MOSFETs 60V N-Chnl Pwr Trench MOSFET Product overview: FDMC86520L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86520L can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Chnl Pwr Trench MOSFET Product overview: FDMC86520L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86520L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86520L - 1038212-FDMC86520L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86520L
1038212-FDMC86520L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86520L 1038212-FDMC86520L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038212-FDMC86520L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3), Power33 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 13.5A (Ta), 22A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 4550pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038212-FDMC86520L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3), Power33
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 13.5A (Ta), 22A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 4550pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.9 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86520LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86520LTR-ND
Single FETs, MOSFETs FDMC86520LTR-ND
N-Channel 60V 13.5A (Ta), 22A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 60V 13.5A (Ta), 22A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86520LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86520LDKR-ND
Single FETs, MOSFETs FDMC86520LDKR-ND
N-Channel 60V 13.5A (Ta), 22A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 60V 13.5A (Ta), 22A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86520LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86520LCT-ND
Single FETs, MOSFETs FDMC86520LCT-ND
N-Channel 60V 13.5A (Ta), 22A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 60V 13.5A (Ta), 22A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86520L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86520L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86520L
MOSFET N-CH 60V 13.5A/22A 8MLP

MOSFET N-CH 60V 13.5A/22A 8MLP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Chnl Pwr Trench MOSFET

MOSFET 60V N-Chnl Pwr Trench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 60V, 22A, Power 33-8; Channel Type Onsemi - 46AC0786 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 22A, Power 33-8; Channel Type Onsemi
46AC0786
Mosfet, N-Ch, 60V, 22A, Power 33-8; Channel Type Onsemi 46AC0786
MOSFET, N-CH, 60V, 22A, POWER 33-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:22A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:40W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 60V, 22A, POWER 33-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:22A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:40W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
FDMC86520L Series 60 V 13.5 A 7.9 mOhm N.Ch. PowerTrench Mosfet - MLP-8 - 598-FDMC86520L - Utmel Electronic Limited
Hong Kong, China
FDMC86520L Series 60 V 13.5 A 7.9 mOhm N.Ch. PowerTrench Mosfet - MLP-8
598-FDMC86520L
FDMC86520L Series 60 V 13.5 A 7.9 mOhm N.Ch. PowerTrench Mosfet - MLP-8 598-FDMC86520L
FDMC86520L Series 60 V 13.5 A 7.9 mOhm N.Ch. PowerTrench Mosfet - MLP-8

FDMC86520L Series 60 V 13.5 A 7.9 mOhm N.Ch. PowerTrench Mosfet - MLP-8

Supplier's Site
Single FETs, MOSFETs - FDMC86520L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86520L
Single FETs, MOSFETs FDMC86520L
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8644967 7605882P 2088-FDMC86520L 1038212-FDMC86520L FDMC86520LTR-ND FDMC86520L FDMC86520L 46AC0786 598-FDMC86520L FDMC86520L
Product Name MOSFETs MOSFETs 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86520L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 22A, Power 33-8; Channel Type Onsemi FDMC86520L Series 60 V 13.5 A 7.9 mOhm N.Ch. PowerTrench Mosfet - MLP-8 Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type Mlp MLP Reel SOT3; 8-MLP (3.3x3.3), Power33 8-PowerWDFN 8-PowerWDFN TO-3 8-PowerWDFN
Number of units in IC 1 1
Transconductance 0.0490 kS
Unlock Full Specs
to access all available technical data