Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173821-FDMC86520DC
Series: Dual Cool, PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 40A (Tc)
Family Name: FDMC86520DC
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Dual Cool 33
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2790pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3W (Ta), 73W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.3 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): DMT6008LFG-7; DMT6010LFG-7; DMT6008LFG-13;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFETs 60V N-Chan DualCool PowerTrench MOSFET Product overview: FDMC86520DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86520DC can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 40A, 60V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.7V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 60V 17A/40A DLCOOL33
MOSFET N-CH 60V 17A/40A DLCOOL33
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1173821-FDMC86520DC | 2088-FDMC86520DC | 07AH3921 | FDMC86520DC | FDMC86520DC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86520DC | 60V MOSFET Transistor | Mosfet, N-Ch, 40A, 60V, Pqfn; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 3000 to 73000 milliwatts | 73 milliwatts | 3000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Reel | TO-3 | Surface Mount | 8-PowerTDFN |
| Packing Method | Tape Reel; Reel - TR | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel | N-Channel; N-Channel |