Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016043-FDMC8651
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Family Name: FDMC8651
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 20A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 27.2nC @ 4.5V
Max Input Capacitance: 3365pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 6.1 mOhm @ 15A, 4.5V
Alternative Parts (Cross-Reference): RQ3E180BNTB; CSD17304Q3; CSD17309Q3; IRFHM8329TRPBF;
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 30V 15A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 30V 15A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 30V 15A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
MOSFETs 30V N-Channel Power Trench Product overview: FDMC8651 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8651 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 15A/20A POWER33
MOSFET N-CH 30V 15A/20A POWER33
MOSFET 30V N-Channel Power Trench
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016043-FDMC8651 | FDMC8651DKR-ND | 2088-FDMC8651 | FDMC8651 | FDMC8651 | FDMC8651 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8651 | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 2300 to 41000 milliwatts | 2.3 milliwatts | 2300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; Power33 | 8-PowerTDFN | Reel | 8-PowerTDFN | 8-PowerTDFN |