MOSFETs 80V N-Channel Shielded Gate Power Trench MOSFET Product overview: FDMC86340ET80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86340ET80 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 723535-FDMC86340ET80
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: Power33
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 2.8W, 65W
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 80V
Id - Continuous Drain Current: 14A, 68A
Rds On (Maximum) at Id, Vgs: 6.5mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 49nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2775pF at 40V
MOSFET FET 80V 6.5 MOHM PQFN33
MOSFET N-CH 80V 14A/68A POWER33
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDMC86340ET80 | 723535-FDMC86340ET80 | FDMC86340ET80 | FDMC86340ET80 |
| Product Name | N-Channel 80V MOSFET Transistor | FETs - Single - FDMC86340ET80 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0360 kS | |||
| PD | 54 milliwatts | 2800 to 65000 milliwatts |