MOSFETs 80V N Chan Shielded Gate Power Trench Product overview: FDMC86340 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86340 can be used for catalog matching and distributor lookup.
N-Channel 80V 14A (Ta), 48A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 80V 14A (Ta), 48A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 80V 14A (Ta), 48A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173820-FDMC86340
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 48A (Tc)
Family Name: FDMC86340
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Power33
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 53nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3885pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.3W (Ta), 54W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): BSZ070N08LS5; BSZ075N08NS5; BSZ075N08NS5ATMA1;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MOSFET N-CH 80V 14A/48A POWER33
MOSFET 80V N Chan Shielded Gate Power Trench
MOSFET, N-CH, 48A, 80V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:48A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.4V; Power Dissipation RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMC86340 | FDMC86340DKR-ND | 1173820-FDMC86340 | FDMC86340 | FDMC86340 | 07AH3920 |
| Product Name | 80V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86340 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 48A, 80V, Pqfn; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0360 kS | |||||
| PD | 54 milliwatts | 2300 to 54000 milliwatts | ||||
| Package Type | Reel | 8-PowerWDFN | SOT3 | 8-PowerWDFN | TO-3 |