Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774476-FDMC86265P
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1A (Ta), 1.8A (Tc)
Family Name: FDMC86265P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: 8-MLP (3.3x3.3), Power33
Channel Type Type: P
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 210pF @ 75V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 2.3W (Ta), 16W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.2 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): SI7117DN-T1; Si7117DN-T1-E3; Si7117DN; Si7117DN-T1-GE3;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
P-Channel 150V 1A (Ta), 1.8A (Tc) 2.3W (Ta), 16W (Tc) Surface Mount 8-MLP (3.3x3.3)
P-Channel 150V 1A (Ta), 1.8A (Tc) 2.3W (Ta), 16W (Tc) Surface Mount 8-MLP (3.3x3.3)
MOSFETs PT5 150V/25V Pch PowerTrench Mosfet Product overview: FDMC86265P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86265P can be used for catalog matching and distributor lookup.
MOSFET P-CH 150V 1A/1.8A 8MLP
MOSFET P-CH 150V 1A/1.8A 8MLP
MOSFET PT5 150V/25V Pch PowerTrench Mosfet
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774476-FDMC86265P | FDMC86265PCT-ND | 2088-FDMC86265P | FDMC86265P | FDMC86265P | FDMC86265P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86265P | Single FETs, MOSFETs | 150V 25V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 2300 to 16000 milliwatts | 16 milliwatts | 2300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 8-PowerWDFN | Reel | 8-PowerWDFN | 8-PowerWDFN | |
| Packing Method | Tape Reel; Reel package | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel |