onsemi Single FETs, MOSFETs FDMC86262P

Description
P-Channel 150V 2A (Ta), 8.4A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 150V 2A (Ta), 8.4A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC86262PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86262PTR-ND
Single FETs, MOSFETs FDMC86262PTR-ND
P-Channel 150V 2A (Ta), 8.4A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 2A (Ta), 8.4A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86262PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86262PDKR-ND
Single FETs, MOSFETs FDMC86262PDKR-ND
P-Channel 150V 2A (Ta), 8.4A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 2A (Ta), 8.4A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86262PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86262PCT-ND
Single FETs, MOSFETs FDMC86262PCT-ND
P-Channel 150V 2A (Ta), 8.4A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 2A (Ta), 8.4A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Bipolar Transistors - 1867386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867386
Bipolar Transistors 1867386
ON Semiconductor, FDMC86262P

ON Semiconductor, FDMC86262P

Supplier's Site
Bipolar Transistors - 1868211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868211P
Bipolar Transistors 1868211P
ON Semiconductor, FDMC86262P

ON Semiconductor, FDMC86262P

Supplier's Site
Bipolar Transistors - 1868211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868211
Bipolar Transistors 1868211
ON Semiconductor, FDMC86262P

ON Semiconductor, FDMC86262P

Supplier's Site
FETs - Single - FDMC86262P - 801698-FDMC86262P - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDMC86262P
801698-FDMC86262P
FETs - Single - FDMC86262P 801698-FDMC86262P
Manufacturer: ON Semiconductor Win Source Part Number: 801698-FDMC86262P Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150V Supplier Device Package: 8-MLP (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Power Dissipation (Maximum): 2.3W , 40W (Tc) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 307mOhm at 2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 885pF at 75V Current - Continuous Drain (Id) at 25°C: 2A , 8.4A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±25V

Manufacturer: ON Semiconductor
Win Source Part Number: 801698-FDMC86262P
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 150V
Supplier Device Package: 8-MLP (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 2.3W , 40W (Tc)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 307mOhm at 2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 885pF at 75V
Current - Continuous Drain (Id) at 25°C: 2A , 8.4A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±25V

Buy Now
Singapore, Singapore
P-Channel -150 V -2 A MOSFET Transistor
2088-FDMC86262P
P-Channel -150 V -2 A MOSFET Transistor 2088-FDMC86262P
MOSFETs P-Channel PowerTrench MOSFET -150 V, -2 A, 307 mO Product overview: FDMC86262P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -150 V, -2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150 V, -2 A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86262P can be used for catalog matching and distributor lookup.

MOSFETs P-Channel PowerTrench MOSFET -150 V, -2 A, 307 mO Product overview: FDMC86262P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -150 V, -2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150 V, -2 A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86262P can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET -150V 307.0 MOHM MLP3

MOSFET FET -150V 307.0 MOHM MLP3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86262P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86262P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86262P
MOSFET P-CH 150V 2A/8.4A 8MLP

MOSFET P-CH 150V 2A/8.4A 8MLP

Supplier's Site
Mosfet, P-Ch, -150V, -8.4A, 40W, Power33; Transistor Polarity Onsemi - 99AC9169 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -150V, -8.4A, 40W, Power33; Transistor Polarity Onsemi
99AC9169
Mosfet, P-Ch, -150V, -8.4A, 40W, Power33; Transistor Polarity Onsemi 99AC9169
MOSFET, P-CH, -150V, -8.4A, 40W, POWER33; Transistor Polarity:P Channel; Continuous Drain Current Id:-8.4A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.241ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.9V; RoHS Compliant: Yes

MOSFET, P-CH, -150V, -8.4A, 40W, POWER33; Transistor Polarity:P Channel; Continuous Drain Current Id:-8.4A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.241ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.9V; RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC86262P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86262P
Single FETs, MOSFETs FDMC86262P
MOSFET P-CH 150V 2A/8.4A 8MLP

MOSFET P-CH 150V 2A/8.4A 8MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC86262PTR-ND 1867386 1868211P 801698-FDMC86262P 2088-FDMC86262P FDMC86262P FDMC86262P 99AC9169 FDMC86262P
Product Name Single FETs, MOSFETs Bipolar Transistors Bipolar Transistors FETs - Single - FDMC86262P P-Channel -150 V -2 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -150V, -8.4A, 40W, Power33; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN Mlp 3.3 x 3.3 SOT3 Reel 8-PowerWDFN TO-3 8-PowerWDFN
Number of units in IC 1
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
PD 2300 to 40000 milliwatts 40 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data