onsemi P-Channel MOSFET Transistor FDMC86261P

Description
MOSFETs -150 P-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMC86261P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86261P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs -150 P-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMC86261P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86261P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
2088-FDMC86261P
P-Channel MOSFET Transistor 2088-FDMC86261P
MOSFETs -150 P-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMC86261P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86261P can be used for catalog matching and distributor lookup.

MOSFETs -150 P-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMC86261P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86261P can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMC86261PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86261PCT-ND
Single FETs, MOSFETs FDMC86261PCT-ND
P-Channel 150V 2.7A (Ta), 9A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 2.7A (Ta), 9A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86261PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86261PTR-ND
Single FETs, MOSFETs FDMC86261PTR-ND
P-Channel 150V 2.7A (Ta), 9A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 2.7A (Ta), 9A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86261PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86261PDKR-ND
Single FETs, MOSFETs FDMC86261PDKR-ND
P-Channel 150V 2.7A (Ta), 9A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 2.7A (Ta), 9A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86261P - 1038208-FDMC86261P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86261P
1038208-FDMC86261P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86261P 1038208-FDMC86261P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038208-FDMC86261P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3), Power33 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.7A (Ta), 9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1360pF @ 75V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 160 mOhm @ 2.4A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038208-FDMC86261P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3), Power33
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.7A (Ta), 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1360pF @ 75V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86261P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86261P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86261P
MOSFET P-CH 150V 2.7A/9A 8MLP

MOSFET P-CH 150V 2.7A/9A 8MLP

Supplier's Site
Single FETs, MOSFETs - FDMC86261P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86261P
Single FETs, MOSFETs FDMC86261P
MOSFET P-CH 150V 2.7A/9A 8MLP

MOSFET P-CH 150V 2.7A/9A 8MLP

Supplier's Site Datasheet
Mosfet, P-Ch, -9A, -150V, Wdfn; Transistor Polarity Onsemi - 07AH3919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -9A, -150V, Wdfn; Transistor Polarity Onsemi
07AH3919
Mosfet, P-Ch, -9A, -150V, Wdfn; Transistor Polarity Onsemi 07AH3919
MOSFET, P-CH, -9A, -150V, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-9A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -9A, -150V, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-9A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET PT5 150V/25V PchPower Trench Mosfet - 598-FDMC86261P - Utmel Electronic Limited
Hong Kong, China
MOSFET PT5 150V/25V PchPower Trench Mosfet
598-FDMC86261P
MOSFET PT5 150V/25V PchPower Trench Mosfet 598-FDMC86261P
MOSFET PT5 150V/25V PchPower Trench Mosfet

MOSFET PT5 150V/25V PchPower Trench Mosfet

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET -150V 160.0 MOHM MLP3

MOSFET FET -150V 160.0 MOHM MLP3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC86261P FDMC86261PCT-ND 1038208-FDMC86261P FDMC86261P FDMC86261P 07AH3919 598-FDMC86261P FDMC86261P
Product Name P-Channel MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86261P Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -9A, -150V, Wdfn; Transistor Polarity Onsemi MOSFET PT5 150V/25V PchPower Trench Mosfet MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 40 milliwatts 2300 to 40000 milliwatts 2300 milliwatts 2300 milliwatts
Package Type Reel 8-PowerWDFN SOT3; 8-MLP (3.3x3.3), Power33 8-PowerWDFN 8-PowerWDFN TO-3
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data