N-Channel 150V 3.4A (Ta) 2.3W (Ta), 36W (Tc) Surface Mount Power33
N-Channel 150V 3.4A (Ta) 2.3W (Ta), 36W (Tc) Surface Mount Power33
N-Channel 150V 3.4A (Ta) 2.3W (Ta), 36W (Tc) Surface Mount Power33
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173817-FDMC86248
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta)
Family Name: FDMC86248
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Power33
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250mA
Gate Charge (Qg) (Maximum) @ Vgs: 9nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 525pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.3W (Ta), 36W (Tc)
Rds On (Maximum) @ Id, Vgs: 90 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): BSZ900N15NS3 G; BSZ900N15NS3GATMA1; SI7898DP-T1-GE3;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFETs N-Channel MOSFET 600V, 3.8A, 2.5Ohm Product overview: FDMC86248 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.8A, 2.5Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.8A, 2.5Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86248 can be used for catalog matching and distributor lookup.
MOSFET N-Channel MOSFET 600V, 3.8A, 2.5Ohm
MOSFET N CH 150V 3.4A POWER33
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMC86248DKR-ND | 1173817-FDMC86248 | 2088-FDMC86248 | FDMC86248 | FDMC86248 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86248 | N-Channel 600V 3.8A 2.5Ohm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| Package Type | 8-PowerTDFN | SOT3 | Reel | -55degC ~ 150degC (TJ) | |
| PD | 2300 to 36000 milliwatts | 2.3 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |