onsemi Single FETs, MOSFETs FDMC86244

Description
N-Channel 150V 2.8A (Ta), 9.4A (Tc) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 150V 2.8A (Ta), 9.4A (Tc) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC86244TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86244TR-ND
Single FETs, MOSFETs FDMC86244TR-ND
N-Channel 150V 2.8A (Ta), 9.4A (Tc) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 150V 2.8A (Ta), 9.4A (Tc) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86244CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86244CT-ND
Single FETs, MOSFETs FDMC86244CT-ND
N-Channel 150V 2.8A (Ta), 9.4A (Tc) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 150V 2.8A (Ta), 9.4A (Tc) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86244DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86244DKR-ND
Single FETs, MOSFETs FDMC86244DKR-ND
N-Channel 150V 2.8A (Ta), 9.4A (Tc) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 150V 2.8A (Ta), 9.4A (Tc) 2.3W (Ta), 26W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86244 - 066981-FDMC86244 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86244
066981-FDMC86244
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86244 066981-FDMC86244
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066981-FDMC86244 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 26W (Tc) Family Name: FDMC86244 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.8A (Ta), 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 5.9nC @ 10V Max Input Capacitance: 345pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 134 mOhm @ 2.8A, 10V Alternative Parts (Cross-Reference): SI7818DN; SI7818DN-T1-GE3; SI7818DN-T1; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066981-FDMC86244
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 26W (Tc)
Family Name: FDMC86244
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.8A (Ta), 9.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 5.9nC @ 10V
Max Input Capacitance: 345pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 134 mOhm @ 2.8A, 10V
Alternative Parts (Cross-Reference): SI7818DN; SI7818DN-T1-GE3; SI7818DN-T1;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDMC86244
N-Channel 150V MOSFET Transistor 2088-FDMC86244
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMC86244 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86244 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMC86244 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86244 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMC86244 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86244
Single FETs, MOSFETs FDMC86244
MOSFET N-CH 150V 2.8A/9.4A 8MLP

MOSFET N-CH 150V 2.8A/9.4A 8MLP

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 9.4A, Mlp 3.3X3.3; Channel Type Onsemi - 88T3282 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 9.4A, Mlp 3.3X3.3; Channel Type Onsemi
88T3282
Mosfet, N Channel, 150V, 9.4A, Mlp 3.3X3.3; Channel Type Onsemi 88T3282
MOSFET, N CHANNEL, 150V, 9.4A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:9.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 9.4A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:9.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V N-Channel PowerTrench MOSFET

MOSFET 150V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86244 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86244
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86244
MOSFET N-CH 150V 2.8A/9.4A 8MLP

MOSFET N-CH 150V 2.8A/9.4A 8MLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC86244TR-ND 066981-FDMC86244 2088-FDMC86244 FDMC86244 88T3282 FDMC86244 FDMC86244
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86244 N-Channel 150V MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 150V, 9.4A, Mlp 3.3X3.3; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerWDFN SOT3; 8-MLP (3.3x3.3) Reel 8-PowerWDFN TO-3 5.9 nC @ 10 V
V(BR)DSS 150 volts 150 volts
PD 2300 to 26000 milliwatts 26 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data