onsemi N-Channel 150V MOSFET Transistor FDMC86240

Description
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMC86240 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86240 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMC86240 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86240 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDMC86240
N-Channel 150V MOSFET Transistor 2088-FDMC86240
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMC86240 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86240 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMC86240 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86240 can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - FDMC86240 - 1173816-FDMC86240 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDMC86240
1173816-FDMC86240
Electronic Surplus - FDMC86240 1173816-FDMC86240
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173816-FDMC86240 Series: PowerTrench Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta), 16A (Tc) Family Name: FDMC86240 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3.3x3.3) Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 905pF @ 75V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.3W (Ta), 40W (Tc) Rds On (Maximum) @ Id, Vgs: 51 mOhm @ 4.6A, 10V Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173816-FDMC86240
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta), 16A (Tc)
Family Name: FDMC86240
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-MLP (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 905pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.3W (Ta), 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 51 mOhm @ 4.6A, 10V
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86240DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86240DKR-ND
Single FETs, MOSFETs FDMC86240DKR-ND
N-Channel 150V 4.6A (Ta), 16A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 150V 4.6A (Ta), 16A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86240TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86240TR-ND
Single FETs, MOSFETs FDMC86240TR-ND
N-Channel 150V 4.6A (Ta), 16A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 150V 4.6A (Ta), 16A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86240CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86240CT-ND
Single FETs, MOSFETs FDMC86240CT-ND
N-Channel 150V 4.6A (Ta), 16A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 150V 4.6A (Ta), 16A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86240 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86240
Single FETs, MOSFETs FDMC86240
MOSFET N-CH 150V 4.6A/16A 8MLP

MOSFET N-CH 150V 4.6A/16A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86240
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86240
MOSFET N-CH 150V 4.6A/16A 8MLP

MOSFET N-CH 150V 4.6A/16A 8MLP

Supplier's Site
Mosfet, N Channel, 150V, 16A, Mlp 3.3X3.3; Channel Type Onsemi - 88T3281 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 16A, Mlp 3.3X3.3; Channel Type Onsemi
88T3281
Mosfet, N Channel, 150V, 16A, Mlp 3.3X3.3; Channel Type Onsemi 88T3281
MOSFET, N CHANNEL, 150V, 16A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 16A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V N-Channel PowerTrench MOSFET

MOSFET 150V N-Channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC86240 1173816-FDMC86240 FDMC86240DKR-ND FDMC86240 FDMC86240 88T3281 FDMC86240
Product Name N-Channel 150V MOSFET Transistor Electronic Surplus - FDMC86240 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 150V, 16A, Mlp 3.3X3.3; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0150 kS
PD 40 milliwatts 2300 to 40000 milliwatts 2300 milliwatts
Package Type Reel SOT3 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
55V 150A MOSFET Transistor - 278-AUIRF1405ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers