Manufacturer: ON Semiconductor
Win Source Part Number: 811771-FDMC86183
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: 8-PQFN (3.3x3.3), Power33
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 52W (Tc)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 12.8mOhm at 16A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 21nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1515pF at 50V
Current - Continuous Drain (Id) at 25°C: 47A (Tc)
Vgs(th) (Maximum) at Id: 4V at 90μA
Maximum Vgs: ±20V
N-Channel 100V 47A (Tc) 52W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
N-Channel 100V 47A (Tc) 52W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
MOSFETs PTNG 100/20V Nch Trench Mosfet Product overview: FDMC86183 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86183 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 47A 8PQFN
MOSFET PTNG 100/20V Nch Trench Mosfet
MOSFET, N-CH, 47A, 100V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power DissipationRoHS Compliant: Yes
MOSFET N-CH 100V 47A 8PQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 811771-FDMC86183 | FDMC86183OSTR-ND | 2088-FDMC86183 | FDMC86183 | FDMC86183 | 07AH3917 | FDMC86183 |
| Product Name | FETs - Single - FDMC86183 | Single FETs, MOSFETs | 20V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 47A, 100V, Pqfn; Transistor Polarity Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 52000 milliwatts | 52 milliwatts | 52000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3 | 8-PowerWDFN | Reel | 8-PowerWDFN | TO-3 | 8-PowerWDFN | |
| Packing Method | Tape Reel; Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |