onsemi MOSFETs FDMC86139P

Description
MOSFET P-Ch 100V 15A PowerTrench MLP8
Request a Quote Datasheet
Description
MOSFET P-Ch 100V 15A PowerTrench MLP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8648215 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648215
MOSFETs 8648215
MOSFET P-Ch 100V 15A PowerTrench MLP8

MOSFET P-Ch 100V 15A PowerTrench MLP8

Supplier's Site
MOSFETs - 8648215P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648215P
MOSFETs 8648215P
MOSFET P-Ch 100V 15A PowerTrench MLP8

MOSFET P-Ch 100V 15A PowerTrench MLP8

Supplier's Site
MOSFETs - 1241436 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241436
MOSFETs 1241436
MOSFET P-Ch 100V 15A PowerTrench MLP8

MOSFET P-Ch 100V 15A PowerTrench MLP8

Supplier's Site
Singapore, Singapore
100V 25V MOSFET Transistor
2088-FDMC86139P
100V 25V MOSFET Transistor 2088-FDMC86139P
MOSFETs PT5 100V/25V Pch Power Trench Mosfet Product overview: FDMC86139P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86139P can be used for catalog matching and distributor lookup.

MOSFETs PT5 100V/25V Pch Power Trench Mosfet Product overview: FDMC86139P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86139P can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMC86139PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86139PCT-ND
Single FETs, MOSFETs FDMC86139PCT-ND
P-Channel 100V 4.4A (Ta), 15A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 100V 4.4A (Ta), 15A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86139PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86139PDKR-ND
Single FETs, MOSFETs FDMC86139PDKR-ND
P-Channel 100V 4.4A (Ta), 15A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 100V 4.4A (Ta), 15A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86139PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86139PTR-ND
Single FETs, MOSFETs FDMC86139PTR-ND
P-Channel 100V 4.4A (Ta), 15A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 100V 4.4A (Ta), 15A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86139P - 016042-FDMC86139P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86139P
016042-FDMC86139P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86139P 016042-FDMC86139P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016042-FDMC86139P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.4A (Ta), 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1335pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 67 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016042-FDMC86139P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.4A (Ta), 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1335pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 67 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PT5 100V/25V Pch Power Trench Mosfet

MOSFET PT5 100V/25V Pch Power Trench Mosfet

Buy Now Datasheet
Mosfet, P-Channel, -100V, -15A, Mlp-8; Channel Type Onsemi - 84Y9936 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Channel, -100V, -15A, Mlp-8; Channel Type Onsemi
84Y9936
Mosfet, P-Channel, -100V, -15A, Mlp-8; Channel Type Onsemi 84Y9936
MOSFET, P-CHANNEL, -100V, -15A, MLP-8; Channel Type:P Channel; Drain Source Voltage Vds:-100V; Continuous Drain Current Id:-15A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-3V; Power Dissipation:40W; Qualification:-RoHS Compliant: Yes

MOSFET, P-CHANNEL, -100V, -15A, MLP-8; Channel Type:P Channel; Drain Source Voltage Vds:-100V; Continuous Drain Current Id:-15A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-3V; Power Dissipation:40W; Qualification:-RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDMC86139P
Triode/MOS Tube/Transistor >> MOSFETs FDMC86139P
100V 15A 67mΩ@10V,4.4A 40W 4V@250uA P Channel Power-33-8 MOSFETs ROHS

100V 15A 67mΩ@10V,4.4A 40W 4V@250uA P Channel Power-33-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC86139P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86139P
Single FETs, MOSFETs FDMC86139P
MOSFET P-CH 100V 4.4A/15A 8MLP

MOSFET P-CH 100V 4.4A/15A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86139P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86139P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86139P
MOSFET P-CH 100V 4.4A/15A 8MLP

MOSFET P-CH 100V 4.4A/15A 8MLP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8648215 8648215P 2088-FDMC86139P FDMC86139PCT-ND 016042-FDMC86139P FDMC86139P 84Y9936 FDMC86139P FDMC86139P FDMC86139P
Product Name MOSFETs MOSFETs 100V 25V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86139P MOSFET Mosfet, P-Channel, -100V, -15A, Mlp-8; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Power 33 WDFN Reel 8-PowerWDFN SOT3; 8-MLP (3.3x3.3) TO-3 8-PowerWDFN 8-PowerWDFN
Number of units in IC 1
Transconductance 0.0120 kS
Unlock Full Specs
to access all available technical data