onsemi MOSFETs FDMC86102LZ

Description
MOSFET, Fairchild, FDMC86102LZ
Request a Quote Datasheet
Description
MOSFET, Fairchild, FDMC86102LZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8063507P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063507P
MOSFETs 8063507P
MOSFET, Fairchild, FDMC86102LZ

MOSFET, Fairchild, FDMC86102LZ

Supplier's Site
MOSFETs - 8063507 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063507
MOSFETs 8063507
MOSFET, Fairchild, FDMC86102LZ

MOSFET, Fairchild, FDMC86102LZ

Supplier's Site
MOSFETs - 1662901 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662901
MOSFETs 1662901
MOSFET, Fairchild, FDMC86102LZ

MOSFET, Fairchild, FDMC86102LZ

Supplier's Site
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDMC86102LZ
N-Channel 100V MOSFET Transistor 2088-FDMC86102LZ
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMC86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86102LZ can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMC86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86102LZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102LZ - 1038201-FDMC86102LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102LZ
1038201-FDMC86102LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102LZ 1038201-FDMC86102LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038201-FDMC86102LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power33 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1290pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038201-FDMC86102LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1290pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86102LZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86102LZCT-ND
Single FETs, MOSFETs FDMC86102LZCT-ND
N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86102LZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86102LZDKR-ND
Single FETs, MOSFETs FDMC86102LZDKR-ND
N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86102LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86102LZTR-ND
Single FETs, MOSFETs FDMC86102LZTR-ND
N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86102LZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86102LZ
Single FETs, MOSFETs FDMC86102LZ
MOSFET N-CH 100V 7A/18A 8MLP

MOSFET N-CH 100V 7A/18A 8MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86102LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86102LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86102LZ
MOSFET N-CH 100V 7A/18A 8MLP

MOSFET N-CH 100V 7A/18A 8MLP

Supplier's Site
Mosfet, N Channel, 100V, 0.019Ohm, 22A, Mlp-8, Full Reel; Channel Type Onsemi - 54T8331 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 0.019Ohm, 22A, Mlp-8, Full Reel; Channel Type Onsemi
54T8331
Mosfet, N Channel, 100V, 0.019Ohm, 22A, Mlp-8, Full Reel; Channel Type Onsemi 54T8331
MOSFET, N CHANNEL, 100V, 0.019OHM, 22A, MLP-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:41W RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 0.019OHM, 22A, MLP-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:22A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:41W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 22A, Power 33-8; Transistor Polarity Onsemi - 46AC0783 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 22A, Power 33-8; Transistor Polarity Onsemi
46AC0783
Mosfet, N-Ch, 100V, 22A, Power 33-8; Transistor Polarity Onsemi 46AC0783
MOSFET, N-CH, 100V, 22A, POWER 33-8; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 22A, POWER 33-8; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8063507P 8063507 2088-FDMC86102LZ 1038201-FDMC86102LZ FDMC86102LZCT-ND FDMC86102LZ FDMC86102LZ FDMC86102LZ 54T8331 46AC0783
Product Name MOSFETs MOSFETs N-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102LZ Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 100V, 0.019Ohm, 22A, Mlp-8, Full Reel; Channel Type Onsemi Mosfet, N-Ch, 100V, 22A, Power 33-8; Transistor Polarity Onsemi
Package Type WDFN Power 33 Reel SOT3; Power33 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.0240 kS
Unlock Full Specs
to access all available technical data