onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102L FDMC86102L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 096989-FDMC86102L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1330pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 096989-FDMC86102L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1330pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102L - 096989-FDMC86102L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102L
096989-FDMC86102L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102L 096989-FDMC86102L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 096989-FDMC86102L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1330pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 096989-FDMC86102L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1330pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86102LFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86102LFSCT-ND
Single FETs, MOSFETs FDMC86102LFSCT-ND
N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86102LFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86102LFSDKR-ND
Single FETs, MOSFETs FDMC86102LFSDKR-ND
N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC86102LFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC86102LFSTR-ND
Single FETs, MOSFETs FDMC86102LFSTR-ND
N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 7A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
MOSFETs - 8645027 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8645027
MOSFETs 8645027
MOSFET N-Channel 100V 7A MLP8EP

MOSFET N-Channel 100V 7A MLP8EP

Supplier's Site
MOSFETs - 7599550P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599550P
MOSFETs 7599550P
MOSFET N-Channel 100V 7A MLP8EP

MOSFET N-Channel 100V 7A MLP8EP

Supplier's Site
MOSFETs - 7599550 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599550
MOSFETs 7599550
MOSFET N-Channel 100V 7A MLP8EP

MOSFET N-Channel 100V 7A MLP8EP

Supplier's Site
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDMC86102L
N-Channel 100V MOSFET Transistor 2088-FDMC86102L
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMC86102L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86102L can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMC86102L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC86102L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC86102L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC86102L
MOSFET N-CH 100V 7A/18A 8MLP

MOSFET N-CH 100V 7A/18A 8MLP

Supplier's Site
Single FETs, MOSFETs - FDMC86102L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC86102L
Single FETs, MOSFETs FDMC86102L
MOSFET N-CH 100V 7A/18A 8MLP

MOSFET N-CH 100V 7A/18A 8MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N Ch, 100V, 18A, Mlp 3.3X3.3; Transistor Polarity Onsemi - 88T3279 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 18A, Mlp 3.3X3.3; Transistor Polarity Onsemi
88T3279
Mosfet, N Ch, 100V, 18A, Mlp 3.3X3.3; Transistor Polarity Onsemi 88T3279
MOSFET, N CH, 100V, 18A, MLP 3.3X3.3; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0189ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs Typ:1.8V RoHS Compliant: Yes

MOSFET, N CH, 100V, 18A, MLP 3.3X3.3; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0189ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs Typ:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 0.0189Ohm, 18A, Mlp-8; Channel Type Onsemi - 85W3145 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 0.0189Ohm, 18A, Mlp-8; Channel Type Onsemi
85W3145
Mosfet, N Channel, 100V, 0.0189Ohm, 18A, Mlp-8; Channel Type Onsemi 85W3145
MOSFET, N CHANNEL, 100V, 0.0189OHM, 18A, MLP-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:41W RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 0.0189OHM, 18A, MLP-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:41W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 096989-FDMC86102L FDMC86102LFSCT-ND 8645027 7599550P 7599550 2088-FDMC86102L FDMC86102L FDMC86102L FDMC86102L 88T3279 85W3145
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102L Single FETs, MOSFETs MOSFETs MOSFETs MOSFETs N-Channel 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 100V, 18A, Mlp 3.3X3.3; Transistor Polarity Onsemi Mosfet, N Channel, 100V, 0.0189Ohm, 18A, Mlp-8; Channel Type Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 2300 to 41000 milliwatts 41 milliwatts 2300 milliwatts 41000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN Mlp Power 33 Power 33 Reel 8-PowerWDFN 8-PowerWDFN TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DWH6327XTSA1 - 854995-2N7002DWH6327XTSA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-SOT363-6
View Details
8 suppliers