MOSFETs 100/20V N-Chan PowerTrench Product overview: FDMC86102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC86102 can be used for catalog matching and distributor lookup.
N-Channel 100V 7A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 100V 7A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 100V 7A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066980-FDMC86102
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Family Name: FDMC86102
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1330pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): SiS892DN; SiS892DN-T1-GE3; RQ3P300BETB1; SiS606BDN-T1-GE3;
Introduction Date: April 24, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET 100/20V N-Chan PowerTrench
MOSFET N-CH 100V 7A/20A POWER33
MOSFET N-CH 100V 7A/20A POWER33
MOSFET, N CHANNEL, 100V, 20A, POWER33; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.1V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMC86102 | FDMC86102TR-ND | 066980-FDMC86102 | FDMC86102 | FDMC86102 | FDMC86102 | 88T3278 |
| Product Name | 20V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC86102 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N Channel, 100V, 20A, Power33; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0190 kS | ||||||
| PD | 2.3 milliwatts | 2300 to 41000 milliwatts | 2300 milliwatts | ||||
| Package Type | Reel | 8-PowerTDFN | SOT3; 8-MLP (3.3x3.3) | Surface Mount | 8-PowerTDFN | TO-3 |