MOSFET N-CH Product overview: FDMC8588A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8588A can be used for catalog matching and distributor lookup.
FDMC8588A - N-Channel MOSFET
FDMC8588A - N-Channel MOSFET
Manufacturer: ON Semiconductor
Win Source Part Number: 871647-FDMC8588A
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 16.5A (Ta), 40A (Tc) 2.4W (Ta), 26W (Tc) Surface Mount Power33
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Power33
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.29.0095
MOSFET N-CH
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDMC8588A | FDMC8588A | 871647-FDMC8588A | FDMC8588A |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8588A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 2400 milliwatts |