Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132775-FDMC8588
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 26W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 16.5A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1228pF @ 13V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 5 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFETs Thin gate 25/12V NCh PowerTrench MOSFET Product overview: FDMC8588 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8588 can be used for catalog matching and distributor lookup.
N-Channel 25V 16.5A (Ta), 40A (Tc) 2.4W (Ta), 26W (Tc) Surface Mount Power33
MOSFET N-CH 25V 16.5A/40A PWR33
MOSFET Thin gate 25/12V NCh PowerTrench MOSFET
POWER FIELD-EFFECT TRANSISTOR, 1
MOSFET N-CH 25V 16.5A/40A PWR33
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 132775-FDMC8588 | 2088-FDMC8588 | FDMC8588TR-ND | FDMC8588 | FDMC8588 | FDMC8588 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8588 | 12V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 2400 to 26000 milliwatts | 2.4 milliwatts | 2400 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; Power33 | Reel | 8-PowerTDFN | 1228 pF @ 13 V | 8-PowerTDFN |