onsemi Single FETs, MOSFETs FDMC8554

Description
N-Channel 20V 16.5A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 20V 16.5A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC8554DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8554DKR-ND
Single FETs, MOSFETs FDMC8554DKR-ND
N-Channel 20V 16.5A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 20V 16.5A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8554TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8554TR-ND
Single FETs, MOSFETs FDMC8554TR-ND
N-Channel 20V 16.5A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 20V 16.5A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8554CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8554CT-ND
Single FETs, MOSFETs FDMC8554CT-ND
N-Channel 20V 16.5A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 20V 16.5A (Tc) 2W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDMC8554
20V MOSFET Transistor 2088-FDMC8554
MOSFETs 20V N-CH PowerTrench MOSFET Product overview: FDMC8554 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8554 can be used for catalog matching and distributor lookup.

MOSFETs 20V N-CH PowerTrench MOSFET Product overview: FDMC8554 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8554 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8554 - 115467-FDMC8554 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8554
115467-FDMC8554
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8554 115467-FDMC8554
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115467-FDMC8554 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3), Power33 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 16.5A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 3380pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 16.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115467-FDMC8554
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3), Power33
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 16.5A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 3380pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 16.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8554 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8554
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8554
MOSFET N-CH 20V 16.5A 8MLP

MOSFET N-CH 20V 16.5A 8MLP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMC8554
MOSFET FDMC8554
MOSFET 20V N-CH PowerTrench MOSFET

MOSFET 20V N-CH PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC8554DKR-ND 2088-FDMC8554 115467-FDMC8554 FDMC8554 FDMC8554
Product Name Single FETs, MOSFETs 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8554 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN Reel SOT3; 8-MLP (3.3x3.3), Power33 8-PowerWDFN
MOSFET Operating Mode Enhancement
Transconductance 0.0620 kS
Unlock Full Specs
to access all available technical data