Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016040-FDMC8462
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 41W (Tc)
Family Name: FDMC8462
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 14A (Ta), 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 2660pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 13.5A, 10V
Alternative Parts (Cross-Reference): BSZ063N04LS6ATMA1; DMN4008LFG-13; DMN4008LFG-7; SI7116DN-T1;
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 40V 14A (Ta), 20A (Tc) 2W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 40V 14A (Ta), 20A (Tc) 2W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 40V 14A (Ta), 20A (Tc) 2W (Ta), 41W (Tc) Surface Mount Power33
MOSFETs 40V N-Channel PowerTrench Product overview: FDMC8462 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8462 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 40V, 20A, 150DEG C, 41W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:20A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:41W; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET N-CH 40V 14A/20A POWER33
MOSFET N-CH 40V 14A/20A POWER33
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016040-FDMC8462 | FDMC8462CT-ND | 2088-FDMC8462 | 88T3277 | FDMC8462 | FDMC8462 | FDMC8462 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8462 | Single FETs, MOSFETs | N-Channel 40V MOSFET Transistor | Mosfet, N-Ch, 40V, 20A, 150Deg C, 41W; Channel Type Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | |||||
| PD | 2000 to 41000 milliwatts | 2 milliwatts | 41000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; Power33 | 8-PowerTDFN | Reel | TO-3 | 8-PowerTDFN | 8-PowerTDFN |