onsemi Single FETs, MOSFETs FDMC8360L

Description
N-Channel 40V 27A (Ta), 80A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
Request a Quote Datasheet
Description
N-Channel 40V 27A (Ta), 80A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC8360LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8360LDKR-ND
Single FETs, MOSFETs FDMC8360LDKR-ND
N-Channel 40V 27A (Ta), 80A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

N-Channel 40V 27A (Ta), 80A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8360LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8360LTR-ND
Single FETs, MOSFETs FDMC8360LTR-ND
N-Channel 40V 27A (Ta), 80A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

N-Channel 40V 27A (Ta), 80A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8360LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8360LCT-ND
Single FETs, MOSFETs FDMC8360LCT-ND
N-Channel 40V 27A (Ta), 80A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

N-Channel 40V 27A (Ta), 80A (Tc) 2.3W (Ta), 54W (Tc) Surface Mount Power33

Buy Now Datasheet
Singapore, Singapore
40V MOSFET Transistor
2088-FDMC8360L
40V MOSFET Transistor 2088-FDMC8360L
MOSFETs 40V N Chan Shielded Gate Power Trench Product overview: FDMC8360L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8360L can be used for catalog matching and distributor lookup.

MOSFETs 40V N Chan Shielded Gate Power Trench Product overview: FDMC8360L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8360L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8360L - 115738-FDMC8360L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8360L
115738-FDMC8360L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8360L 115738-FDMC8360L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115738-FDMC8360L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power33 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 27A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 5795pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.1 mOhm @ 27A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115738-FDMC8360L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 27A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 5795pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 27A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet, N-Ch, 40V, 80A, Power 33-8; Transistor Polarity Onsemi - 46AC0782 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 80A, Power 33-8; Transistor Polarity Onsemi
46AC0782
Mosfet, N-Ch, 40V, 80A, Power 33-8; Transistor Polarity Onsemi 46AC0782
MOSFET, N-CH, 40V, 80A, POWER 33-8; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 80A, POWER 33-8; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC8360L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC8360L
Single FETs, MOSFETs FDMC8360L
MOSFET N-CH 40V 27A/80A POWER33

MOSFET N-CH 40V 27A/80A POWER33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N Chan Shielded Gate Power Trench

MOSFET 40V N Chan Shielded Gate Power Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8360L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8360L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8360L
MOSFET N-CH 40V 27A/80A POWER33

MOSFET N-CH 40V 27A/80A POWER33

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC8360LDKR-ND 2088-FDMC8360L 115738-FDMC8360L 46AC0782 FDMC8360L FDMC8360L FDMC8360L
Product Name Single FETs, MOSFETs 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8360L Mosfet, N-Ch, 40V, 80A, Power 33-8; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN Reel SOT3; Power33 TO-3 8-PowerWDFN 8-PowerWDFN
MOSFET Operating Mode Enhancement
Transconductance 0.1380 kS
PD 54 milliwatts 2300 to 54000 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
 - AUIRF1010EZS - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-3
Packing Method Tube; Tube
View Details
6 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details