The FDMC8321L is an N-Channel Power Trench MOSFET designed for high efficiency in DC/DC converters, featuring a maximum continuous drain current of 49A and a drain-source voltage rating of 40V. It has a low on-resistance of 2.5 mΩ at a gate-source voltage of 10V and 4.1 mΩ at 4.5V, which contributes to reduced power losses. The device is optimized for fast switching speeds and low gate charge, making it suitable for applications such as synchronous rectification and load switching. It also incorporates advanced body diode technology for improved reverse recovery performance. The MOSFET is RoHS compliant and has been 100% UIL tested, ensuring reliability in various applications.
N-Channel 40V 22A (Ta), 49A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount Power33
N-Channel 40V 22A (Ta), 49A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount Power33
N-Channel 40V 22A (Ta), 49A (Tc) 2.3W (Ta), 40W (Tc) Surface Mount Power33
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038200-FDMC8321L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 22A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 3900pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFETs 40V N-Channel PowerTrench MOSFET Product overview: FDMC8321L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8321L can be used for catalog matching and distributor lookup.
MOSFET 40V N-Channel PowerTrench MOSFET
MOSFET N-CH 40V 22A/49A POWER33
MOSFET N-CH 40V 22A/49A POWER33
MOSFET, N-CH, 49A, 40V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power Dissipation RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC8321LTR-ND | 1038200-FDMC8321L | 2088-FDMC8321L | FDMC8321L | FDMC8321L | FDMC8321L | 07AH3915 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8321L | N-Channel 40V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 49A, 40V, Pqfn; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | SOT3; Power33 | Reel | 8-PowerTDFN | 8-PowerTDFN | TO-3 | |
| V(BR)DSS | 40 volts | 40 volts | |||||
| PD | 2300 to 40000 milliwatts | 40 milliwatts | 2300 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |