onsemi N-Channel Dual 30V MOSFET Transistor FDMC8200S

Description
MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC8200S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8200S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC8200S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8200S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
2088-FDMC8200S
N-Channel Dual 30V MOSFET Transistor 2088-FDMC8200S
MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC8200S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8200S can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC8200S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8200S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - FDMC8200S - 1173814-FDMC8200S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDMC8200S
1173814-FDMC8200S
Electronic Surplus - FDMC8200S 1173814-FDMC8200S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173814-FDMC8200S Series: PowerTrench Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 6A, 8.5A Power - Max: 700mW, 1W Family Name: FDMC8200S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-Power33 (3x3) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 660pF @ 15V Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): BSZ0909ND; BSZ0909NDXTMA1; DMT3011LDT-7; Introduction Date: December 17, 2010 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173814-FDMC8200S
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 6A, 8.5A
Power - Max: 700mW, 1W
Family Name: FDMC8200S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-Power33 (3x3)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 660pF @ 15V
Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): BSZ0909ND; BSZ0909NDXTMA1; DMT3011LDT-7;
Introduction Date: December 17, 2010
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8200STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8200STR-ND
FET, MOSFET Arrays FDMC8200STR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A, 8.5A 700mW, 1W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 6A, 8.5A 700mW, 1W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8200SDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8200SDKR-ND
FET, MOSFET Arrays FDMC8200SDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A, 8.5A 700mW, 1W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 6A, 8.5A 700mW, 1W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8200SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8200SCT-ND
FET, MOSFET Arrays FDMC8200SCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A, 8.5A 700mW, 1W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 6A, 8.5A 700mW, 1W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-Channel PowerTrench MOSFET

MOSFET 30V Dual N-Channel PowerTrench MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8200S - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMC8200S
FET, MOSFET Arrays FDMC8200S
MOSFET 2N-CH 30V 6A/8.5A 8MLP

MOSFET 2N-CH 30V 6A/8.5A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8200S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8200S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8200S
MOSFET 2N-CH 30V 6A/8.5A 8PWR33

MOSFET 2N-CH 30V 6A/8.5A 8PWR33

Supplier's Site
Dual N Channel Mosfet, Powertrench, 30V, 18A, Power33, Full Reel; Transistor Polarity Onsemi - 54T8330 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, Powertrench, 30V, 18A, Power33, Full Reel; Transistor Polarity Onsemi
54T8330
Dual N Channel Mosfet, Powertrench, 30V, 18A, Power33, Full Reel; Transistor Polarity Onsemi 54T8330
DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 18A, POWER33, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 18A, POWER33, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC8200S 1173814-FDMC8200S FDMC8200STR-ND FDMC8200S FDMC8200S FDMC8200S 54T8330
Product Name N-Channel Dual 30V MOSFET Transistor Electronic Surplus - FDMC8200S FET, MOSFET Arrays MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, Powertrench, 30V, 18A, Power33, Full Reel; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0430 kS
PD 2.5 milliwatts
Package Type Reel SOT3 8-PowerWDFN 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data