Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016038-FDMC8200
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDMC8200
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-Power33 (3x3)
Maximum Power Dissipation: 700mW, 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A, 12A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 660pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6A, 10V
Introduction Date: March 23, 2009
ECCN: EAR99
Country of Origin: Malaysia, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Commercial
Quantity per package: 3k pcs
Mosfet Array 2 N-Channel (Dual) 30V 8A, 12A 700mW, 900mW Surface Mount 8-Power33 (3x3)
Mosfet Array 2 N-Channel (Dual) 30V 8A, 12A 700mW, 900mW Surface Mount 8-Power33 (3x3)
Mosfet Array 2 N-Channel (Dual) 30V 8A, 12A 700mW, 900mW Surface Mount 8-Power33 (3x3)
MOSFET N-CH Product overview: FDMC8200 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMC8200 can be used for catalog matching and distributor lookup.
MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1.9W RoHS Compliant: Yes
MOSFET Transistor, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:6PinsRoHS Compliant: Yes
MOSFET DUAL N-CHANNEL PowerTrench
MOSFET 2N-CH 30V 8A/12A 8POWER33
MOSFET 2N-CH 30V 8A/12A 8PWR33
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 016038-FDMC8200 | FDMC8200DKR-ND | 289-FDMC8200 | 73R3649 | 64R3019 | FDMC8200 | FDMC8200 | FDMC8200 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8200 | FET, MOSFET Arrays | MOSFET Transistor | Mosfet Transistor; Transistor Polarity Onsemi | Mosfet Transistor, Full Reel; Transistor Polarity Onsemi | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||||
| PD | 700 to 900 milliwatts | 1.9 milliwatts | 1900 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; 8-Power33 (3x3) | 8-PowerWDFN | Bulk | TO-3 | TO-3 | 8-PowerWDFN |