onsemi N-Channel Dual 40V MOSFET Transistor FDMC8032L

Description
MOSFETs 40V Dual N-Channel PowerTrench MOSFET Product overview: FDMC8032L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8032L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 40V Dual N-Channel PowerTrench MOSFET Product overview: FDMC8032L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8032L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 40V MOSFET Transistor
2088-FDMC8032L
N-Channel Dual 40V MOSFET Transistor 2088-FDMC8032L
MOSFETs 40V Dual N-Channel PowerTrench MOSFET Product overview: FDMC8032L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8032L can be used for catalog matching and distributor lookup.

MOSFETs 40V Dual N-Channel PowerTrench MOSFET Product overview: FDMC8032L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8032L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8032L - 871646-FDMC8032L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8032L
871646-FDMC8032L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8032L 871646-FDMC8032L
Manufacturer: ON Semiconductor Win Source Part Number: 871646-FDMC8032L Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMC8032 Categories: Discrete Semiconductor Products Case / Package: 8-Power33 (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMC8032LDKR, FDMC8032LTR, FDMC8032LCT

Manufacturer: ON Semiconductor
Win Source Part Number: 871646-FDMC8032L
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC8032
Categories: Discrete Semiconductor Products
Case / Package: 8-Power33 (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC8032LDKR, FDMC8032LTR, FDMC8032LCT

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8032LCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8032LCT-ND
FET, MOSFET Arrays FDMC8032LCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8032LTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8032LTR-ND
FET, MOSFET Arrays FDMC8032LTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8032LDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8032LDKR-ND
FET, MOSFET Arrays FDMC8032LDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8032L - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMC8032L
FET, MOSFET Arrays FDMC8032L
MOSFET 2N-CH 40V 7A 8-MLP

MOSFET 2N-CH 40V 7A 8-MLP

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 40V, 20A, 12W, Wdfn; Transistor Polarity Onsemi - 07AH3914 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 20A, 12W, Wdfn; Transistor Polarity Onsemi
07AH3914
Mosfet, Dual N-Ch, 40V, 20A, 12W, Wdfn; Transistor Polarity Onsemi 07AH3914
MOSFET, DUAL N-CH, 40V, 20A, 12W, WDFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 40V, 20A, 12W, WDFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8032L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8032L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8032L
MOSFET 2N-CH 40V 7A 8PWR33

MOSFET 2N-CH 40V 7A 8PWR33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 40V 20.0 MOHM MLP

MOSFET FET 40V 20.0 MOHM MLP

Buy Now Datasheet
MOSFET 2N-CH 40V 7A 8-MLP - 598-FDMC8032L - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 40V 7A 8-MLP
598-FDMC8032L
MOSFET 2N-CH 40V 7A 8-MLP 598-FDMC8032L
MOSFET 2N-CH 40V 7A 8-MLP

MOSFET 2N-CH 40V 7A 8-MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC8032L 871646-FDMC8032L FDMC8032LCT-ND FDMC8032L 07AH3914 FDMC8032L FDMC8032L 598-FDMC8032L
Product Name N-Channel Dual 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8032L FET, MOSFET Arrays FET, MOSFET Arrays Mosfet, Dual N-Ch, 40V, 20A, 12W, Wdfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET 2N-CH 40V 7A 8-MLP
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0270 kS
PD 12 milliwatts 12000 milliwatts
Package Type Reel SOT3; 8-Power33 (3x3) 8-PowerWDFN 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data