onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8030 FDMC8030

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 142735-FDMC8030 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDMC8030 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-Power33 (3x3) Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1975pF @ 20V Maximum Rds On at Id,Vgs: 10 mOhm @ 12A, 10V Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 142735-FDMC8030 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDMC8030 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-Power33 (3x3) Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1975pF @ 20V Maximum Rds On at Id,Vgs: 10 mOhm @ 12A, 10V Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8030 - 142735-FDMC8030 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8030
142735-FDMC8030
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8030 142735-FDMC8030
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 142735-FDMC8030 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDMC8030 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-Power33 (3x3) Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1975pF @ 20V Maximum Rds On at Id,Vgs: 10 mOhm @ 12A, 10V Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 142735-FDMC8030
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDMC8030
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-Power33 (3x3)
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1975pF @ 20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 12A, 10V
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8030CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8030CT-ND
FET, MOSFET Arrays FDMC8030CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 800mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 12A 800mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8030DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8030DKR-ND
FET, MOSFET Arrays FDMC8030DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 800mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 12A 800mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8030TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC8030TR-ND
FET, MOSFET Arrays FDMC8030TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 800mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 40V 12A 800mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
MOSFETs - 8063504 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063504
MOSFETs 8063504
MOSFET, Fairchild, FDMC8030

MOSFET, Fairchild, FDMC8030

Supplier's Site
MOSFETs - 8063504P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063504P
MOSFETs 8063504P
MOSFET, Fairchild, FDMC8030

MOSFET, Fairchild, FDMC8030

Supplier's Site
MOSFETs - 1241389 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241389
MOSFETs 1241389
MOSFET, Fairchild, FDMC8030

MOSFET, Fairchild, FDMC8030

Supplier's Site
Singapore, Singapore
MOSFET Transistor
2088-FDMC8030
MOSFET Transistor 2088-FDMC8030
MOSFETs FPS Product overview: FDMC8030 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8030 can be used for catalog matching and distributor lookup.

MOSFETs FPS Product overview: FDMC8030 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMC8030
MOSFET FDMC8030
MOSFET FPS

MOSFET FPS

Buy Now Datasheet
FET, MOSFET Arrays - FDMC8030 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMC8030
FET, MOSFET Arrays FDMC8030
MOSFET 2N-CH 40V 12A 8POWER33

MOSFET 2N-CH 40V 12A 8POWER33

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8030
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8030
MOSFET 2N-CH 40V 12A 8PWR33

MOSFET 2N-CH 40V 12A 8PWR33

Supplier's Site
Mosfet, Dual N-Ch, 40V, 12A, Power 33-8; Transistor Polarity Onsemi - 46AC0781 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 12A, Power 33-8; Transistor Polarity Onsemi
46AC0781
Mosfet, Dual N-Ch, 40V, 12A, Power 33-8; Transistor Polarity Onsemi 46AC0781
MOSFET, DUAL N-CH, 40V, 12A, POWER 33-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.008ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 40V, 12A, POWER 33-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.008ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 40V, 12A, Power 33-8; Transistor Polarity Onsemi - 85AC1778 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 12A, Power 33-8; Transistor Polarity Onsemi
85AC1778
Mosfet, Dual N-Ch, 40V, 12A, Power 33-8; Transistor Polarity Onsemi 85AC1778
MOSFET, DUAL N-CH, 40V, 12A, POWER 33-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 40V, 12A, POWER 33-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 142735-FDMC8030 FDMC8030CT-ND 8063504 8063504P 2088-FDMC8030 FDMC8030 FDMC8030 FDMC8030 46AC0781
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8030 FET, MOSFET Arrays MOSFETs MOSFETs MOSFET Transistor MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 40V, 12A, Power 33-8; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 40 volts 40 volts
PD 800 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-Power33 (3x3) 8-PowerWDFN Power 33 Power 33 Reel 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data