onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8015L FDMC8015L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016037-FDMC8015L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 24W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 945pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016037-FDMC8015L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 24W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 945pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8015L - 016037-FDMC8015L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8015L
016037-FDMC8015L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8015L 016037-FDMC8015L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016037-FDMC8015L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 24W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 945pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016037-FDMC8015L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 24W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 945pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8015LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8015LTR-ND
Single FETs, MOSFETs FDMC8015LTR-ND
N-Channel 40V 7A (Ta), 18A (Tc) 2.3W (Ta), 24W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 40V 7A (Ta), 18A (Tc) 2.3W (Ta), 24W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8015LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8015LCT-ND
Single FETs, MOSFETs FDMC8015LCT-ND
N-Channel 40V 7A (Ta), 18A (Tc) 2.3W (Ta), 24W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 40V 7A (Ta), 18A (Tc) 2.3W (Ta), 24W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC8015LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC8015LDKR-ND
Single FETs, MOSFETs FDMC8015LDKR-ND
N-Channel 40V 7A (Ta), 18A (Tc) 2.3W (Ta), 24W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 40V 7A (Ta), 18A (Tc) 2.3W (Ta), 24W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V MOSFET Transistor
2088-FDMC8015L
N-Channel 40V MOSFET Transistor 2088-FDMC8015L
MOSFETs 40V N-Channel PowerTrench MOSFET Product overview: FDMC8015L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8015L can be used for catalog matching and distributor lookup.

MOSFETs 40V N-Channel PowerTrench MOSFET Product overview: FDMC8015L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8015L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMC8015L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC8015L
Single FETs, MOSFETs FDMC8015L
MOSFET N-CH 40V 7A/18A 8MLP

MOSFET N-CH 40V 7A/18A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC8015L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC8015L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC8015L
MOSFET N-CH 40V 7A/18A 8MLP

MOSFET N-CH 40V 7A/18A 8MLP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V N-Channel PowerTrench MOSFET

MOSFET 40V N-Channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016037-FDMC8015L FDMC8015LTR-ND 2088-FDMC8015L FDMC8015L FDMC8015L FDMC8015L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8015L Single FETs, MOSFETs N-Channel 40V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
PD 2300 to 24000 milliwatts 24 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN Reel 8-PowerWDFN 8-PowerWDFN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers