Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774475-FDMC8010ET30
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Ta), 174A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: Power33
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 94nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5860pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.8W (Ta), 65W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.3 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): AON7418; RQ3E180BNTB; STL23NS3LLH7; FDMC8010ET30;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel PowerTrench® MOSFET 30V, 174A, 1.3mΩ, 3000-REEL Product overview: FDMC8010ET30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 174A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 174A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC8010ET30 can be used for catalog matching and distributor lookup.
N-Channel 30V 30A (Ta), 174A (Tc) 2.8W (Ta), 65W (Tc) Surface Mount Power33
MOSFET N-CH 30V 30A/174A POWER33
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774475-FDMC8010ET30 | 278-FDMC8010ET30 | FDMC8010ET30TR-ND | FDMC8010ET30 | FDMC8010ET30 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8010ET30 | N-Channel 30V 174A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 2800 to 65000 milliwatts |