MOSFETs TV Monitor/POE/ Network/Telcom Product overview: FDMC8010DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8010DC can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 871645-FDMC8010DC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 37A (Ta) 3W (Ta) Surface Mount 8-PQFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC8010
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC8010DC-ND, FDMC8010DCOSDKR, FDMC8010DCOSTR, FDMC8010DCOSCT
N-Channel 30V 37A (Ta) 3W (Ta) Surface Mount 8-PQFN (3.3x3.3)
N-Channel 30V 37A (Ta) 3W (Ta) Surface Mount 8-PQFN (3.3x3.3)
N-Channel 30V 37A (Ta) 3W (Ta) Surface Mount 8-PQFN (3.3x3.3)
MOSFET N-CH 30V 37A 8PQFN
MOSFET TV Monitor/POE/ Network/Telcom
POWER FIELD-EFFECT TRANSISTOR
MOSFET N-CH 30V 37A 8PQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMC8010DC | 871645-FDMC8010DC | FDMC8010DCOSCT-ND | FDMC8010DC | FDMC8010DC | FDMC8010DC |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC8010DC | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 50 milliwatts | 3000 milliwatts | ||||
| Package Type | Reel | SOT3; 8-PQFN (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |