Manufacturer: ON Semiconductor
Win Source Part Number: 1173813-FDMC8010
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: FDMC8010
Categories: Discrete Semiconductor Products
Supplier Device Package: Power33
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 2.4W, 54W
Alternative Parts (Cross-Reference): RQ3E180BNTB; DMT32M5LFG-13; DMT32M5LFG-7; SiSS64DN-T1-GE3 ;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 30A, 75A
Rds On (Maximum) at Id, Vgs: 1.3mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 94nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5860pF at 15V
MOSFET N-Ch 30V 30A PowerTrench Power33
MOSFET N-Ch 30V 30A PowerTrench Power33
MOSFET N-Ch 30V 30A PowerTrench Power33
N-Channel 30V 30A (Ta), 75A (Tc) 2.4W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 30V 30A (Ta), 75A (Tc) 2.4W (Ta), 54W (Tc) Surface Mount Power33
N-Channel 30V 30A (Ta), 75A (Tc) 2.4W (Ta), 54W (Tc) Surface Mount Power33
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDMC8010 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC8010 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 30A/75A POWER33
MOSFET, N-CH, 30V, 75A, POWER 33-8; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:30V; On Resistance Rds(on):900µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes
MOSFET N-CH 30V 30A/75A POWER33
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1173813-FDMC8010 | 7741187P | 7741187 | FDMC8010CT-ND | 2088-FDMC8010 | FDMC8010 | 46AC0780 | FDMC8010 | FDMC8010 |
| Product Name | Electronic Surplus - FDMC8010 | MOSFETs | MOSFETs | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 75A, Power 33-8; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | |||||||
| PD | 2400 to 54000 milliwatts | 54 milliwatts | 2400 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3 | WDFN | Power 33 | 8-PowerWDFN | Reel | 8-PowerWDFN | TO-3 | 8-PowerWDFN |