Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066978-FDMC7696
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 25W (Tc)
Family Name: FDMC7696
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta), 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1430pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.5 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): BSZ130N03MSGXT; BSZ130N03MS G; BSZ130N03MSGATMA1; RQ3E180BNTB;
Introduction Date: September 17, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 30V 12A (Ta), 20A (Tc) 2.4W (Ta), 25W (Tc) Surface Mount 8-MLP (3.3x3.3)
N-Channel 30V 12A (Ta), 20A (Tc) 2.4W (Ta), 25W (Tc) Surface Mount 8-MLP (3.3x3.3)
N-Channel 30V 12A (Ta), 20A (Tc) 2.4W (Ta), 25W (Tc) Surface Mount 8-MLP (3.3x3.3)
MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDMC7696 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7696 can be used for catalog matching and distributor lookup.
MOSFET 30V N-Channel PowerTrench MOSFET
MOSFET N-CH 30V 12A/20A 8MLP
MOSFET, N CHANNEL, 30V, 20A, MLP 3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET N-CH 30V 12A/20A 8MLP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 066978-FDMC7696 | FDMC7696DKR-ND | 2088-FDMC7696 | FDMC7696 | FDMC7696 | 88T3273 | FDMC7696 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7696 | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 30V, 20A, Mlp 3.3X3.3; Channel Type Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 2400 to 25000 milliwatts | 25 milliwatts | 2400 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 8-MLP (3.3x3.3) | 8-PowerWDFN | Reel | 8-PowerWDFN | TO-3 | 8-PowerWDFN |