onsemi Single FETs, MOSFETs FDMC7692S

Description
N-Channel 30V 12.5A (Ta), 18A (Tc) 2.3W (Ta), 27W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 12.5A (Ta), 18A (Tc) 2.3W (Ta), 27W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC7692STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7692STR-ND
Single FETs, MOSFETs FDMC7692STR-ND
N-Channel 30V 12.5A (Ta), 18A (Tc) 2.3W (Ta), 27W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 12.5A (Ta), 18A (Tc) 2.3W (Ta), 27W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC7692SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7692SCT-ND
Single FETs, MOSFETs FDMC7692SCT-ND
N-Channel 30V 12.5A (Ta), 18A (Tc) 2.3W (Ta), 27W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 12.5A (Ta), 18A (Tc) 2.3W (Ta), 27W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-FDMC7692S
N-Channel 30V MOSFET Transistor 2088-FDMC7692S
MOSFETs 30V N-Channel PowerTrench SyncFET Product overview: FDMC7692S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7692S can be used for catalog matching and distributor lookup.

MOSFETs 30V N-Channel PowerTrench SyncFET Product overview: FDMC7692S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7692S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692S - 016036-FDMC7692S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692S
016036-FDMC7692S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692S 016036-FDMC7692S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016036-FDMC7692S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.5A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1385pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 12.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016036-FDMC7692S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.5A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1385pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.3 mOhm @ 12.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC7692S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC7692S
Single FETs, MOSFETs FDMC7692S
MOSFET N-CH 30V 12.5A/18A 8MLP

MOSFET N-CH 30V 12.5A/18A 8MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Channel PowerTrench SyncFET

MOSFET 30V N-Channel PowerTrench SyncFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC7692S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC7692S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC7692S
MOSFET N-CH 30V 12.5A/18A 8MLP

MOSFET N-CH 30V 12.5A/18A 8MLP

Supplier's Site
Mosfet, N Channel, 30V, 18A, Mlp3.3X3.3; Channel Type Onsemi - 94T2668 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 18A, Mlp3.3X3.3; Channel Type Onsemi
94T2668
Mosfet, N Channel, 30V, 18A, Mlp3.3X3.3; Channel Type Onsemi 94T2668
MOSFET, N CHANNEL, 30V, 18A, MLP3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 18A, MLP3.3X3.3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 30V, 18A, Mlp3.3X3.3, Full Reel; Channel Type Onsemi - 64R3018 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 18A, Mlp3.3X3.3, Full Reel; Channel Type Onsemi
64R3018
Mosfet, N Ch, 30V, 18A, Mlp3.3X3.3, Full Reel; Channel Type Onsemi 64R3018
MOSFET, N CH, 30V, 18A, MLP3.3X3.3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 30V, 18A, MLP3.3X3.3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC7692STR-ND 2088-FDMC7692S 016036-FDMC7692S FDMC7692S FDMC7692S FDMC7692S 94T2668 64R3018
Product Name Single FETs, MOSFETs N-Channel 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7692S Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 30V, 18A, Mlp3.3X3.3; Channel Type Onsemi Mosfet, N Ch, 30V, 18A, Mlp3.3X3.3, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerWDFN Reel SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN 8-PowerWDFN TO-3 TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0620 kS
PD 2.3 milliwatts 2300 to 27000 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products