N-Ch MOSFET 30V 17.5A 5.3mR Surface Mount Product overview: FDMC7678 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC7678 can be used for catalog matching and distributor lookup.
N-Channel 30V 17.5A (Ta), 19.5A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038196-FDMC7678
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17.5A (Ta), 19.5A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2410pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET N-CH 30V 17.5A/19.5A 8MLP
MOSFET 30V N-Channel PowerTrench MOSFET
MOSFET N-CH 30V 17.5A/19.5A 8MLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDMC7678 | FDMC7678TR-ND | 1038196-FDMC7678 | FDMC7678 | FDMC7678 | FDMC7678 |
| Product Name | SMD 30V 17.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7678 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 31000 milliwatts | 2300 to 31000 milliwatts | 2300 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | 8-PowerWDFN | SOT3; 8-MLP (3.3x3.3) | 2410 pF @ 15 V | 8-PowerWDFN |