MOSFETs 30V/20A N-Chan PowerTrench SyncFET Product overview: FDMC7672S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7672S can be used for catalog matching and distributor lookup.
N-Channel 30V 14.8A (Ta), 18A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)
N-Channel 30V 14.8A (Ta), 18A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)
N-Channel 30V 14.8A (Ta), 18A (Tc) 2.3W (Ta), 36W (Tc) Surface Mount 8-MLP (3.3x3.3)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016034-FDMC7672S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 36W (Tc)
Family Name: FDMC7672S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14.8A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 2520pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 14.8A, 10V
Alternative Parts (Cross-Reference): BSZ058N03LSGATMA1; TSM060N03PQ33 RGG; CSD17552Q3A;
Introduction Date: October 21, 2009
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET 30V/20A N-Chan PowerTrench SyncFET
MOSFET N-CH 30V 14.8A/18A 8MLP
MOSFET N-CH 30V 14.8A/18A 8MLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMC7672S | FDMC7672SDKR-ND | 016034-FDMC7672S | FDMC7672S | FDMC7672S | FDMC7672S |
| Product Name | 30V 20A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7672S | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0780 kS | |||||
| PD | 36 milliwatts | 2300 to 36000 milliwatts | 2300 milliwatts | |||
| Package Type | Reel | 8-PowerWDFN | SOT3; 8-MLP (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN |