Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066977-FDMC7672
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14.8A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 2520pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 14.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-Channel MOSFET 30V 20A 5.5mR Surface Mount Product overview: FDMC7672 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC7672 can be used for catalog matching and distributor lookup.
N-Channel 30V 16.9A (Ta), 20A (Tc) 2.3W (Ta), 33W (Tc) Surface Mount 8-MLP (3.3x3.3)
N-Channel 30V 16.9A (Ta), 20A (Tc) 2.3W (Ta), 33W (Tc) Surface Mount 8-MLP (3.3x3.3)
N-Channel 30V 16.9A (Ta), 20A (Tc) 2.3W (Ta), 33W (Tc) Surface Mount 8-MLP (3.3x3.3)
MOSFET N-CH 30V 16.9A/20A 8MLP
MOSFET N-CH 30V 16.9A/20A 8MLP
MOSFET N-CH 30V 16.9A/20A 8MLP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 066977-FDMC7672 | 278-FDMC7672 | FDMC7672DKR-ND | FDMC7672 | FDMC7672 | FDMC7672 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7672 | N-Channel SMD 30V 20A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 2300 to 36000 milliwatts | 2300 milliwatts | 2300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |