onsemi Single FETs, MOSFETs FDMC7664

Description
N-Channel 30V 18.8A (Ta), 24A (Tc) 2.3W (Ta), 45W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 18.8A (Ta), 24A (Tc) 2.3W (Ta), 45W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC7664TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7664TR-ND
Single FETs, MOSFETs FDMC7664TR-ND
N-Channel 30V 18.8A (Ta), 24A (Tc) 2.3W (Ta), 45W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 30V 18.8A (Ta), 24A (Tc) 2.3W (Ta), 45W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7664 - 016033-FDMC7664 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7664
016033-FDMC7664
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7664 016033-FDMC7664
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016033-FDMC7664 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18.8A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 4865pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 18.8A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016033-FDMC7664
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18.8A (Ta), 24A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 4865pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 18.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 30V 24A MOSFET Transistor
278-FDMC7664
N-Channel SMD 30V 24A MOSFET Transistor 278-FDMC7664
N-Channel MOSFET 30V 24A 4.5mR Surface Mount Product overview: FDMC7664 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC7664 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 30V 24A 4.5mR Surface Mount Product overview: FDMC7664 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC7664 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMC7664
MOSFET FDMC7664
MOSFET N-Chan 30/20V PowerTrench

MOSFET N-Chan 30/20V PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC7664 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC7664
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC7664
MOSFET N-CH 30V 18.8A/24A 8MLP

MOSFET N-CH 30V 18.8A/24A 8MLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC7664TR-ND 016033-FDMC7664 278-FDMC7664 FDMC7664 FDMC7664
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7664 N-Channel SMD 30V 24A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerWDFN SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data