onsemi Dual 30V MOSFET Transistor FDMC7660DC

Description
MOSFETs 30V N-Chan Dual Cool PowerTrench MOSFET Product overview: FDMC7660DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7660DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V N-Chan Dual Cool PowerTrench MOSFET Product overview: FDMC7660DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7660DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V MOSFET Transistor
2088-FDMC7660DC
Dual 30V MOSFET Transistor 2088-FDMC7660DC
MOSFETs 30V N-Chan Dual Cool PowerTrench MOSFET Product overview: FDMC7660DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7660DC can be used for catalog matching and distributor lookup.

MOSFETs 30V N-Chan Dual Cool PowerTrench MOSFET Product overview: FDMC7660DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7660DC can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMC7660DCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7660DCDKR-ND
Single FETs, MOSFETs FDMC7660DCDKR-ND
N-Channel 30V 30A (Ta), 40A (Tc) 3W (Ta), 78W (Tc) Surface Mount Dual Cool ™ 33

N-Channel 30V 30A (Ta), 40A (Tc) 3W (Ta), 78W (Tc) Surface Mount Dual Cool ™ 33

Buy Now Datasheet
Single FETs, MOSFETs - FDMC7660DCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7660DCTR-ND
Single FETs, MOSFETs FDMC7660DCTR-ND
N-Channel 30V 30A (Ta), 40A (Tc) 3W (Ta), 78W (Tc) Surface Mount Dual Cool ™ 33

N-Channel 30V 30A (Ta), 40A (Tc) 3W (Ta), 78W (Tc) Surface Mount Dual Cool ™ 33

Buy Now Datasheet
Single FETs, MOSFETs - FDMC7660DCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC7660DCCT-ND
Single FETs, MOSFETs FDMC7660DCCT-ND
N-Channel 30V 30A (Ta), 40A (Tc) 3W (Ta), 78W (Tc) Surface Mount Dual Cool ™ 33

N-Channel 30V 30A (Ta), 40A (Tc) 3W (Ta), 78W (Tc) Surface Mount Dual Cool ™ 33

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7660DC - 1038195-FDMC7660DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7660DC
1038195-FDMC7660DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7660DC 1038195-FDMC7660DC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038195-FDMC7660DC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Dual Cool 33 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 5170pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038195-FDMC7660DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool 33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 5170pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC7660DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC7660DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC7660DC
MOSFET N-CH 30V 30A/40A DLCOOL33

MOSFET N-CH 30V 30A/40A DLCOOL33

Supplier's Site
Single FETs, MOSFETs - FDMC7660DC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC7660DC
Single FETs, MOSFETs FDMC7660DC
POWER FIELD-EFFECT TRANSISTOR, 3

POWER FIELD-EFFECT TRANSISTOR, 3

Supplier's Site Datasheet
N Ch Mosfet, Dual Cool Pwrtrench, 30V, 30A, Pwr 33, Full Reel; Transistor Polarity Onsemi - 92R5535 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Dual Cool Pwrtrench, 30V, 30A, Pwr 33, Full Reel; Transistor Polarity Onsemi
92R5535
N Ch Mosfet, Dual Cool Pwrtrench, 30V, 30A, Pwr 33, Full Reel; Transistor Polarity Onsemi 92R5535
N CH MOSFET, DUAL COOL PWRTRENCH, 30V, 30A, PWR 33, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.0016ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

N CH MOSFET, DUAL COOL PWRTRENCH, 30V, 30A, PWR 33, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.0016ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 40A, 30V, Pqfn; Transistor Polarity Onsemi - 07AH3913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40A, 30V, Pqfn; Transistor Polarity Onsemi
07AH3913
Mosfet, N-Ch, 40A, 30V, Pqfn; Transistor Polarity Onsemi 07AH3913
MOSFET, N-CH, 40A, 30V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40A, 30V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 30A, Power 33; Transistor Polarity Onsemi - 28T0533 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 30A, Power 33; Transistor Polarity Onsemi
28T0533
N Channel Mosfet, 30V, 30A, Power 33; Transistor Polarity Onsemi 28T0533
N CHANNEL MOSFET, 30V, 30A, POWER 33; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.0016ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 30A, POWER 33; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.0016ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Chan Dual Cool PowerTrench MOSFET

MOSFET 30V N-Chan Dual Cool PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC7660DC FDMC7660DCDKR-ND 1038195-FDMC7660DC FDMC7660DC FDMC7660DC 92R5535 07AH3913 28T0533 FDMC7660DC
Product Name Dual 30V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7660DC Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Ch Mosfet, Dual Cool Pwrtrench, 30V, 30A, Pwr 33, Full Reel; Transistor Polarity Onsemi Mosfet, N-Ch, 40A, 30V, Pqfn; Transistor Polarity Onsemi N Channel Mosfet, 30V, 30A, Power 33; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1470 kS
PD 78 milliwatts 3000 to 78000 milliwatts 3000 milliwatts
Package Type Reel 8-PowerTDFN SOT3; Dual Cool 33 8-PowerTDFN 8-PowerTDFN TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data